EN
  • EN
  • DE

30CTH02STRRPBF

Part No 30CTH02STRRPBF
Manufacturer International Rectifier
Catalog Diodes, Rectifiers - Arrays
Description Hyperfast Rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1127992-30CTH02STRRPBF
Manufacturer Homepage www.irf.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 30CTH02STRRPBF CAD Model

Description

The 30CTH02STRRPBF is a dual common cathode Schottky rectifier module manufactured by International Rectifier. It is designed for high-frequency switching power supplies and other applications requiring fast recovery and low forward voltage drop. This device is RoHS compliant and lead-free.

Applications:

  • Switching Power Supplies: Used as output rectifiers in SMPS (Switched-Mode Power Supplies).
  • DC-DC Converters: Implemented in DC-DC conversion circuits for efficient power conversion.
  • Freewheeling Diodes: Used as freewheeling diodes in inductive load applications.
  • Reverse Polarity Protection: Provides reverse polarity protection in various electronic circuits.
  • High Frequency Rectification: Suitable for high-frequency rectification applications.

Features:

  • Dual Common Cathode Configuration: Two Schottky rectifiers with a common cathode connection.
  • Low Forward Voltage Drop: Reduces power losses and improves efficiency.
  • Fast Recovery Time: Enables high-frequency operation.
  • High Surge Current Capability: Withstands high surge currents during operation.
  • RoHS Compliant and Lead-Free: Environmentally friendly.

Benefits:

  • Increased Efficiency: Low forward voltage drop minimizes power dissipation.
  • Improved Performance: Fast recovery time enhances high-frequency operation.
  • Enhanced Reliability: High surge current capability ensures robust performance.
  • Simplified Design: Dual diode configuration simplifies circuit design.
  • Environmentally Friendly: RoHS compliance ensures environmental safety.

Additional Details:

The 30CTH02STRRPBF has a maximum repetitive peak reverse voltage of 20V and a forward current of 2x15A. It is typically available in a D2Pak package. The Schottky barrier construction provides a low forward voltage drop and fast switching speeds, making it ideal for demanding power supply applications. It is designed to operate within a wide temperature range and offers excellent thermal performance.

You May Also Be Interested in

Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess