EN
  • EN
  • DE

LM629N-8/NOPB

Part No LM629N-8/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR CONTROLLER PAR 28DIP / Precision Motor Controller 28-Pin PDIP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Motor Type - AC, DC Brushless DC (BLDC) Servo, Brushed DC Servo
Function Controller - Commutation, Direction Management
Output Configuration Pre-Driver - Half Bridge (4)
Interface Parallel
Applications General
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package 28-DIP (0.600", 15.24mm)
Manufacturer Package 28-DIP
Win Source Part Number 779355-LM629N-8/NOPB
Popularity Medium
Supply and Demand Status Limited
Quantity per package 13
Family Name LM629-6
Introduction Date November 01, 1999
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM629N-8/NOPB CAD Model

Description

Product Overview: LM629N-8/NOPB

The LM629N-8/NOPB is a highly integrated, precision motion-control processor designed and manufactured by Texas Instruments. This advanced product is specifically engineered to provide a versatile and efficient solution for controlling the motion of motors in a wide range of applications, including robotics, industrial automation, and CNC machinery.

Key Features

  • Precision Motion Control: The LM629N-8/NOPB is capable of precise position and velocity control, making it ideal for applications that require exact movements and smooth operations.
  • Integrated PID Control: With an integrated Proportional-Integral-Derivative (PID) control loop, this device can dynamically adjust the motor's operation to minimize errors and maintain a stable system.
  • Programmable: Users can program the LM629N-8/NOPB with custom algorithms to meet the specific needs of their motion control system, offering flexibility and adaptability.
  • Digital Filtering: The processor includes digital filters to reduce noise and improve the response of the motion control system.
  • Wide Operating Voltage Range: It supports a wide range of operating voltages, making it suitable for various electronic environments and applications.

Applications

The LM629N-8/NOPB is versatile enough to be used in numerous applications where precise motor control is required. Some of the typical applications include:

  • Robotics
  • Automated manufacturing equipment
  • Computer Numerical Control (CNC) machines
  • Automated guided vehicles (AGVs)
  • Precision stages and actuators

Product Specifications

The LM629N-8/NOPB operates with an 8 MHz clock frequency and is packaged in a 24-pin PDIP (Plastic Dual In-line Package). This device is notable for its ease of use, requiring minimal external components to create a complete motion control system. Additionally, it is RoHS compliant and lead-free, adhering to environmental standards and regulations.

With its robust design and advanced features, the LM629N-8/NOPB from Texas Instruments stands out as an exceptional choice for developers and engineers looking to implement high-performance motion control solutions in their projects.

You May Also Be Interested in

Allegro MicroSystems, LLC
Lowest to $2.1401
Sanken
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $1.6232
ON Semiconductor
MODULE HYBRID INVERTER 3PHASE / Motor Driver
Lowest to $18.0806
Allegro MicroSystems, LLC
Need more? Email Us
Trinamic Motion Control GmbH
IC MTR DRV BIPOLAR 5.5-46V 48QFP / Bipolar Motor Driver Power MOSFET SPI, Step/Direction, RS-232 48-TQFP-EP (7x7)
Lowest to $4.7165
STMicroelectronics
IC MOTOR DRIVER 4V-28V 16SOIC / Motor Driver Power MOSFET PWM 16-SO
Lowest to $2.8740
Renesas Electronics America
IC MOTOR DRIVER 6CH 40WQFN / Motor Driver CMOS PWM 40-QFN (5x5)
Lowest to $7.1957
Toshiba Semiconductor and Storage
Lowest to $1.8818

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess