EN
  • EN
  • DE

LM629M-6

Part No LM629M-6
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR CONTROLLER PAR 24SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Motor Type - AC, DC Brushless DC (BLDC) Servo, Brushed DC Servo
Purpose Controller - Commutation, Direction Management
Applications General Purpose
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 24-SOIC
Win Source Part Number 071510-LM629M-6
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM629M-6 CAD Model

Description

The LM629M-6 is a precision motion controller product from Texas Instruments, a renowned American technology company that designs and manufactures semiconductors and various integrated circuits.

  • Pins: 8
  • Supply Voltage: 4.5V to 5.5V
  • Operating Temperature: 0°C to 70°C
  • Motor Control: DC or step motors
  • Axes Control: 2 axes concurrently
  • Position Error Detector: 32-bit
  • Digital-to-Analog Converter: 16-bit
  • Position Interpolator: 16-bit
  • Command Register: 16-bit
  • Status Register: 16-bit
  • Motion: Four-quadrant
  • Trajectory Generator: Programmable for trapezoidal or s-curve velocity profiles
  • PID Filter: Proportional Integral Derivative with velocity and acceleration feed-forward and output limiting
  • Host Microprocessor Interface: Allows easy integration into existing systems
  • Applications: Robotics, machine tool control, factory automation, and computer peripherals

You May Also Be Interested in

STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.5283
ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $2.7467
Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.5514 $72.5514
2+ $59.5294 $119.0588
3+ $57.6691 $173.0073
4+ $55.8088 $223.2352
5+ $53.9485 $269.7425
7+ $48.3676 $338.5732
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 245 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess