The LM628N-6 is a highly integrated precision motion controller designed by Texas Instruments, renowned for its exceptional performance in controlling the position and velocity of motors. This advanced piece of technology is an ideal solution for a wide array of applications, including robotics, CNC machines, and automated assembly lines.
Key Features
- High Precision: The LM628N-6 offers high-resolution micro-stepping that ensures smooth and precise motor control, which is critical in applications requiring fine positional accuracy.
- Programmable Digital Filter: The device includes a programmable digital filter that can be tailored to match the dynamics of different motor types, thereby optimizing performance.
- Velocity and Position Control: With its robust control algorithms, the LM628N-6 can manage both the velocity and position loops, providing comprehensive control over motor operations.
- On-Chip Oscillator: The inclusion of an on-chip oscillator simplifies the system design by reducing the number of external components required.
- Multiple Modes of Operation: The LM628N-6 supports various operational modes, including trapezoidal profile position, velocity, and electronic gearing, which enhances its versatility in different use cases.
Technical Specifications
| Parameter |
Value |
| Supply Voltage |
4.5V to 5.5V |
| Operating Temperature |
-40°C to +85°C |
| Package Type |
PDIP |
| Resolution |
Up to 32,768 increments per quadrature cycle |
| Interface |
8-bit parallel |
The LM628N-6 is not just a chip but a robust solution for complex motion control tasks. Its ability to deliver precise control while minimizing system complexity makes it an excellent choice for engineers and designers looking to enhance the performance of their motor-driven products.