EN
  • EN
  • DE

CAT809ZEUR+T

Part No CAT809ZEUR+T
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer ON Semiconductor
Win Source Part Number 239908-CAT809ZEUR+T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CAT809ZEUR+T CAD Model

Description

ON Semiconductor CAT809ZEUR+T Microprocessor Supervisory Circuit

The CAT809ZEUR+T from ON Semiconductor is a high-performance microprocessor (µP) supervisory circuit designed to monitor the power supplies in digital systems. It provides a crucial function in ensuring system reliability by asserting a reset signal whenever the V<sub>CC supply voltage falls below a preset threshold. This precision voltage sensor is tailored for applications that require an accurate and reliable system reset, making it an essential component in a wide range of electronic devices.

This supervisory circuit comes in a compact 3-pin SOT-23 package, making it suitable for space-constrained applications. The CAT809ZEUR+T offers a factory-trimmed reset threshold voltage, which is set at 4.38V, ensuring that the device can operate with a high level of accuracy. The active low reset output remains asserted for a minimum of 140ms after V<sub>CC has risen above the reset threshold, providing ample time for the system to stabilize upon power-up or during a power interruption.

One of the key features of the CAT809ZEUR+T is its low power consumption, which is particularly beneficial for battery-powered devices. The device operates over a wide supply voltage range, from 1.0V to 5.5V, making it versatile for various applications, including portable electronics, computers, controllers, and intelligent instruments.

Additional features of the CAT809ZEUR+T include:

  • Temperature range from -40°C to +85°C, suitable for industrial applications.
  • High accuracy of ±2% over the full temperature range, ensuring reliable operation under varying conditions.
  • Immunity to short V<sub>CC transients, providing robust performance against power glitches.

With its combination of features, the CAT809ZEUR+T is an excellent choice for designers looking for a simple yet effective way to enhance the reliability of their digital systems. Whether it's for microcontrollers, microprocessors, or other digital logic systems, this supervisory circuit from ON Semiconductor stands out as a dependable solution for power monitoring and system reset requirements.

You May Also Be Interested in

SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess