EN
  • EN
  • DE

NE1619DS,118

Part No NE1619DS,118
Manufacturer NXP / Nexperia
Catalog PMIC - Thermal Management
Description IC TEMP MONITOR 16SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Temp Monitoring System (Sensor) 0°C ~ 125°C, External Sensor Internal and External Sensor SMBus Output 16-SSOP
Manufacturer NXP
Package Reel - TR
Part Status Obsolete
Operating Temperature Range 0°C ~ 125°C
Mounting Surface Mount
Package 16-SSOP (0.154", 3.90mm Width)
Case / Package 16-SSOP
Family Name NE161
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 935264532118, NE1619DS-T, NE1619DS-T-ND
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929093-NE1619DS,118
Ultra Librarian 3D Model Ultra Librarian NE1619DS,118 CAD Model

Description

Product Overview: NE1619DS,118

The NE1619DS,118 is a state-of-the-art temperature sensor designed and manufactured by NXP Semiconductors, known for its precision and reliability in a variety of applications. This sensor is specifically engineered to monitor two temperature zones, providing dual-channel monitoring capabilities that are essential for maintaining the optimal performance of electronic systems.

Key Features

  • Dual Channel: The NE1619DS,118 can simultaneously measure temperature from two sources, which is ideal for systems that require monitoring of both ambient temperature and device core temperature.
  • High Accuracy: With precision temperature sensing, the NE1619DS,118 ensures accurate readings, making it suitable for critical applications where temperature fluctuations can have a significant impact.
  • Programmable Alert Function: The sensor includes programmable overtemperature shutdown and alert functions, which can trigger a protective response in the system to prevent damage from overheating.
  • Serial Interface: It features an SMBus 2-wire serial interface, which allows for easy integration into existing digital systems and simplifies communication with microcontrollers or processors.
  • Low Power Consumption: Designed with power efficiency in mind, the NE1619DS,118 is suitable for battery-powered devices, ensuring minimal impact on overall system power usage.

Applications

The NE1619DS,118 is versatile in its applications, suitable for use in:

  • Computer servers and workstations
  • Telecommunication equipment
  • Industrial systems
  • Consumer electronics
  • Embedded systems

Technical Specifications

Attribute Value
Supply Voltage 3.0 V to 3.6 V
Temperature Range -55°C to +125°C
Package / Case SO-8
Accuracy ±1°C (max)

In conclusion, the NE1619DS,118 from NXP is a high-performance, dual-channel temperature sensor that offers precision, reliability, and versatility for a wide range of temperature monitoring applications. Its programmable features and serial interface make it an excellent choice for designers looking to incorporate accurate temperature sensing into their systems.

You May Also Be Interested in

NXP / Nexperia
IC BUS I2C 8HWSON / Sensor Output
Need more? Email Us
Maxim Integrated
IC RTD TO DIGITAL CONVERT 20TQFN
Lowest to $3.6741
Texas Instruments
IC TEMP SNSR TRIPL REMOTE 16QFN
Lowest to $4.6514
Analog Devices Inc.
ADT7470 - TEMPERATURE SENSOR HUB / Sensor Output
Lowest to $47.1642
Nuvoton Technology Corporation of America
Lowest to $9.7932
SMSC Corporation
Fan Control Device with High Frequency PWM and Temperature Monitors
Lowest to $6.5292
Analog Devices Inc.
MULTI SENSOR HIGH ACCURACY DIGIT
Lowest to $86.6166
SMSC Corporation
Dual RPM-Based PWM Fan Controller with Hardware Thermal Shutdown
Lowest to $3.9178
Linear Technology
IC DATA ACQ SYSTEM 10BIT 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.0065 $60.1300
47+ $2.4671 $115.9537
73+ $2.3897 $174.4481
100+ $2.3123 $231.2300
130+ $2.2361 $290.6930
173+ $2.0039 $346.6747
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess