EN
  • EN
  • DE

CAT803MTBI-T3

Part No CAT803MTBI-T3
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description CAT803 - 3-PIN MICROPROCESSOR PO / Supervisor Channel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Unaffected
Win Source Part Number 1051241-CAT803MTBI-T3
Ultra Librarian 3D Model Ultra Librarian CAT803MTBI-T3 CAD Model

Description

The CAT803MTBI-T3 from ON Semiconductor is a versatile and highly reliable supervisory circuit designed to monitor power supply performance in digital systems. This component ensures that microprocessors and other critical system components operate within safe voltage levels, thereby enhancing system reliability and preventing data corruption due to unexpected power failures or brownouts.

Key Features

  • Precision Monitoring: The device features a precise factory-trimmed threshold voltage, which allows for accurate monitoring of the power supply voltage.
  • Low Power Consumption: With a very low supply current draw, the CAT803MTBI-T3 contributes to the overall energy efficiency of the system it is integrated into.
  • Reset Signal: It provides a reset signal to the host system upon detection of an out-of-tolerance power supply condition, thereby protecting the system from potential damage or data loss.
  • Wide Operating Temperature Range: The device is operational over a broad temperature range, making it suitable for various applications, including those exposed to harsh environmental conditions.
  • Compact SOT-23 Package: The small footprint of the SOT-23 package enables integration into space-constrained designs without sacrificing performance or reliability.

Applications

The CAT803MTBI-T3 is ideal for a wide range of applications where voltage monitoring and system reliability are of paramount importance. These applications include:

  • Microprocessor / Microcontroller systems
  • Computers and computer peripherals
  • Portable/battery-powered equipment
  • Industrial controllers
  • Automotive systems

Product Specifications

Parameter Value Threshold Voltage Factory-trimmed Supply Current Low Operating Temperature -40°C to +85°C Package Type SOT-23

In conclusion, the CAT803MTBI-T3 supervisory circuit from ON Semiconductor is an essential component for maintaining the integrity and stability of electronic systems. Its precision voltage monitoring capabilities, low power consumption, and compact design make it an excellent choice for designers looking to enhance system reliability and performance.

You May Also Be Interested in

SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess