Product Overview: LM61BIM3/NOPB
The LM61BIM3/NOPB is a precision integrated circuit temperature sensor from Texas Instruments, designed to provide accurate temperature measurements with a linear analog output corresponding to the Celsius temperature scale. This high-performance temperature sensor is a versatile solution for a wide range of applications, including system thermal management, environmental control, and industrial process monitoring.
Key Features
- Temperature Range: The LM61BIM3/NOPB offers a wide operating temperature range from -30°C to +100°C, making it suitable for diverse environmental conditions.
- Accuracy: It provides a high accuracy of ±2°C at room temperature, ensuring precise temperature readings for critical applications.
- Linear Output: The device's output voltage is linearly proportional to the Celsius temperature with a scale factor of 10 mV/°C, allowing for easy integration with analog-to-digital converters.
- Low Power Consumption: Designed for power-sensitive applications, it has a low quiescent current of 110 µA, which helps to minimize power usage and extend battery life in portable devices.
- Supply Voltage: The sensor operates from a supply voltage range of 2.7V to 10V, providing flexibility in various system designs.
- Small Package: Housed in a tiny SOT-23 package, the LM61BIM3/NOPB is ideal for space-constrained applications.
- No External Calibration: No external calibration or trimming is required, simplifying the design and reducing system costs.
Applications
The compact and accurate nature of the LM61BIM3/NOPB makes it suitable for a variety of applications, including:
- Personal Computers and Servers
- Consumer Electronics
- Office Electronics
- Battery Management Systems
- Industrial Controls
Environmental and Quality Certifications
The LM61BIM3/NOPB is manufactured by Texas Instruments with a commitment to quality and environmental sustainability. It complies with RoHS (Restriction of Hazardous Substances) directives, and is lead-free and halogen-free, ensuring its suitability for use in environmentally sensitive applications.