EN
  • EN
  • DE

LM614IWM/NOPB

Part No LM614IWM/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 800KHZ 16SOIC / Op Amp Quad High Speed Amplifier 32V 16-Pin SOIC Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Super-Block
Packaging Tube
Amplifier Type General
Number of Circuits 4
SR - Slew Rate 0.7 V/μs
GBP - Gain Bandwidth Product 800kHz
Current - Input Bias 10nA
Voltage - Input Offset 1.5mV
Operating Supply Current 450μA
Output Current per Channel 25mA
Dual Supply Voltage (±) 4 V ~ 36 V, ±2 V ~ 18 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 779353-LM614IWM/NOPB
Popularity Medium
Supply and Demand Status Balance
Quantity per package 45
Family Name LM614
Introduction Date May 01, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM614IWM/NOPB CAD Model

Description

The LM614IWM/NOPB is a versatile and innovative integrated circuit from Texas Instruments, designed for precision quad operational amplifiers. This advanced product features a combination of high-performance specifications that make it suitable for a wide range of applications, including industrial, automotive, and consumer electronics.

Key Features

  • Wide Supply Range: The LM614IWM/NOPB operates over a wide supply range, accommodating various levels of power requirements for different electronic systems.
  • Low Power Consumption: Designed for efficiency, this component ensures low power consumption, making it ideal for battery-powered devices and energy-sensitive applications.
  • High Precision: With its precision-focused design, the LM614IWM/NOPB offers accurate signal processing, which is crucial for high-integrity systems and precision instrumentation.
  • Multiple Operational Amplifiers: The quad configuration allows for a compact design, reducing the number of separate components required and simplifying the circuit design process.
  • Robust Temperature Performance: It is designed to operate reliably over a wide temperature range, ensuring consistent performance in varying environmental conditions.
  • Lead-Free and RoHS Compliant: Complying with environmental standards, the LM614IWM/NOPB is lead-free and RoHS compliant, minimizing the environmental impact and meeting regulatory requirements.

Applications

The LM614IWM/NOPB is engineered to fit seamlessly into a variety of electronic systems. Its precision and durability make it an excellent choice for:

  • Sensor interfaces
  • Automotive electronics
  • Industrial control systems
  • Data acquisition systems
  • Power supply control
  • Analog filters
  • Audio and video processing

Product Quality and Support

Texas Instruments is known for its commitment to quality, and the LM614IWM/NOPB is no exception. Customers can expect reliable performance and longevity from this product. Additionally, Texas Instruments provides extensive technical support and documentation, ensuring that designers can implement the LM614IWM/NOPB with confidence and receive assistance when needed.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess