EN
  • EN
  • DE

SDA9254-2 GEG

Part No SDA9254-2 GEG
Manufacturer Infineon Technologies
Catalog OEM Parts ( S )
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 999234-SDA9254-2 GEG
Categories OEM Parts( S )
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SDA9254-2 GEG CAD Model

Description

The SDA9254-2 GEG is a single-chip video processor from Infineon Technologies, primarily designed for CRT (Cathode Ray Tube) displays and televisions. It integrates various video processing functions into a single integrated circuit.

Applications:

  • CRT Televisions
  • CRT Monitors
  • Video Display Systems
  • Image Processing Systems
  • Analog Video Processing

Features:

  • Single-Chip Video Processor: Integrates multiple video processing functions into one chip.
  • Adaptive Comb Filter: Reduces artifacts and improves picture quality.
  • Color Transient Improvement (CTI): Enhances color transitions for sharper images.
  • Luminance Transient Improvement (LTI): Improves luminance transitions for better detail.
  • Automatic White Balance (AWB): Automatically adjusts the white balance for accurate color reproduction.
  • Automatic Black Level Control (ABL): Automatically adjusts the black level for optimal contrast.
  • On-Screen Display (OSD) Support: Enables the display of text and graphics on the screen.

Benefits:

  • Improved Picture Quality: Advanced video processing features enhance picture quality and reduce artifacts.
  • Simplified System Design: Single-chip solution reduces component count and simplifies system design.
  • Reduced Manufacturing Cost: Integrated functionality lowers overall manufacturing cost.
  • Enhanced User Experience: On-screen display support improves the user experience.

Additional Details:

The SDA9254-2 GEG supports various video standards, including PAL and NTSC. It includes circuitry for horizontal and vertical synchronization, as well as color decoding. The GEG likely refers to the package type or a specific production revision. It provides various control signals for adjusting the video parameters, such as brightness, contrast, and saturation. The chip is designed to interface with other components in the video system, such as tuners, amplifiers, and display drivers. The SDA9254-2 is a comprehensive video processing solution for CRT displays, offering a range of features to improve picture quality and simplify system design. It was commonly used in older television sets and monitors, providing all the necessary video processing functions in a single integrated circuit. Given the shift from CRT to flat panel displays, this IC is now considered legacy technology, but the features it provided are now integrated into more modern video processing solutions for LCD and LED displays.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Micrel
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess