The SWPA6020S4R7MT is a shielded power inductor manufactured by Sunlord. It is specifically designed for DC-DC converter applications where efficient power conversion and minimal electromagnetic interference (EMI) are crucial. Its larger size allows for higher current handling compared to smaller inductors, making it suitable for more demanding power supply designs.
Applications:
- DC-DC converters
- Voltage regulators
- Power supplies for various electronic devices
- Automotive electronics
- Industrial control systems
Features:
- Shielded construction for low EMI radiation
- Compact size (6.0 x 6.0 x 2.0 mm)
- High current handling capability
- Low DC resistance (DCR) for high efficiency
- Operating temperature range: -40°C to +125°C
- RoHS compliant
Benefits:
- Reduced EMI improves system performance and reduces interference with other components.
- Small footprint allows for integration into compact devices.
- Efficient power conversion minimizes energy loss and heat generation.
- Reliable operation in harsh environments.
- Compliant with environmental regulations.
Additional Details:
The SWPA6020S4R7MT has an inductance of 4.7µH with a tolerance of ±20%. The saturation current (Isat) and rated current (Irms) are important characteristics to consider during the design process. These currents define the limit at which the inductance value will drop significantly or the inductor will overheat, respectively. The shielding construction uses a ferrite core to enclose the coil and minimize magnetic field leakage, contributing to low EMI. The part number denotes its physical dimensions and inductance value; 'S' means shielded, and 'MT' usually refers to tape and reel packaging for automated assembly. The low DCR minimizes power loss due to resistance in the coil, increasing overall efficiency.