EN
  • EN
  • DE

SCD0504T-181M-S

Part No SCD0504T-181M-S
Manufacturer Yageo
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Win Source Part Number 316456-SCD0504T-181M-S
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SCD0504T-181M-S CAD Model

Description

The SCD0504T-181M-S is a power inductor manufactured by Yageo, designed for use in a range of power electronics applications. It is designed for efficient energy storage and filtering, making it suitable for applications requiring reliable performance and a compact form factor. The robust design and consistent performance of the SCD0504T-181M-S allow it to be utilized in demanding environments.

Applications:

  • DC-DC Converters: Used for voltage regulation in numerous electronic devices.
  • Power Supplies: Employed in both linear and switching power supplies for energy storage and filtering purposes.
  • EMI Filtering: Reduces electromagnetic interference within electronic circuits.
  • LED Lighting: Used in LED drivers for power conversion and current regulation.
  • Portable Devices: Suitable for smartphones, tablets, and other portable electronic devices due to its compact dimensions.

Features:

  • Shielded Construction: Minimizes electromagnetic interference (EMI).
  • High Current Capacity: Provides efficient power handling capabilities.
  • Compact Size: Well-suited for applications where space is limited.
  • Surface Mount Technology (SMT): Designed for automated assembly processes.
  • RoHS Compliance: Meets the Restriction of Hazardous Substances directives, making it environmentally friendly.

Benefits:

  • Improved Efficiency: Lowers power loss in power conversion circuits.
  • Reduced EMI: Decreases electromagnetic interference, ensuring stable device operation.
  • Compact Design: Enables smaller, more compact electronic device designs.
  • Reliable Performance: Ensures consistent and stable operation in various conditions.
  • Simplified Assembly: Streamlines the manufacturing process, decreasing production expenses.

Technical Specifications:

While the specific technical details (such as inductance value, tolerance, saturation current, and DCR) require referencing the official Yageo datasheet for the SCD0504T-181M-S, these components generally feature:

  • Inductance Value: 180 uH (indicated by '181' in the part number)
  • Tolerance: Typically ±20% (indicated by 'M')
  • Package Size: 0504 (Indicates the component's physical dimensions)

Referencing the official datasheet is essential for precise electrical and mechanical characteristics to ensure optimal application.

In conclusion, the Yageo SCD0504T-181M-S power inductor provides a reliable, efficient solution for power management in a wide range of electronic applications. Its shielded construction, compact size, and high current handling capacity make it a valuable option for designers aiming to maximize performance while minimizing space.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Fuji Electric
Lowest to $6.5223
Silan
Lowest to $0.1964
Semtech Corporation
Lowest to $13.0434
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess