Products specifications Report Issue?

Category Industrial Automation and Controls>Controllers - Process, Temperature
Mfr Omron Automation and Safety
Series E5CC
Package Bulk
Type Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W)
Input Range -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC
Output Type Relay (2), Voltage (External SSR)
Control Method On/Off, Proportional (PID)
Number Of Characters Per Row 4, 4
Display Type LCD - Dual Color Characters, Backlight
Display Characters - Height 0.600" (15.20mm), 0.280" (7.10mm)
Voltage - Supply 100 ~ 240VAC
Panel Cutout Dimensions Square - 45.00mm x 45.00mm
Mounting Type Panel Mount
Termination Style Screw Terminal
Ingress Protection IP66 - Dust Tight, Water Resistant
Temperature Range - Operating -10°C ~ 55°C
Base Product Number E5CC-QX
MSL Level Not Applicable
ECCN EAR99
HTSUS 8537.10.9160
Other Names E5CCQX2ASM800
Standard Package 1
Win Source Part Number 1003511-E5CC-QX2ASM-800
Ultra Librarian 3D Model Ultra Librarian E5CC-QX2ASM-800 CAD Model

Description

The Omron E5CC Series is a process and temperature controller manufactured by Omron with RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W type.

  • Termination Style: Screw Terminal
  • Package: Bulk
  • Ingress Protection: IP66 - dust tight, water-resistant
  • Mounting Style: Panel Mount
  • Category: Industrial Automation and Controls>Controllers - Process, Temperature
  • ECCN: EAR99
  • HTSUS: 8537.10.9160
  • Voltage Rating: 100 ~ 240VAC
  • Temperature Range: -10°C ~ 55°C
  • Other names: E5CCQX2ASM800

You May Also Be Interested in

Omron
CONTROL TEMP/PROCESS 100-240V / Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) 100 ~ 240VAC Panel Mount
Need more? Email Us
ECAD model for E5EC-RR4A5M-000
Omron
CONTROL TEMP VOLT OUT 200-240V
Need more? Email Us
ECAD model for E5C2-Q20K-2192F-AC240
Omron
CONTROL TEMP/PROC RELAY OUT 24V
Need more? Email Us
ECAD model for E5CC-RX3D5M-006
Omron
CONTROL TEMP 100-240V PANEL MT
Need more? Email Us
ECAD model for E5CSV-Q1KJ-W AC100-240
Omron
CONTROL TEMP RELAY OUT 100-240V / Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) 100 ~ 240VAC Panel Mount
Need more? Email Us
ECAD model for E5EC-RR2ASM-800
Omron
CONTROL TEMP RELAY OUT 100-240V
Need more? Email Us
ECAD model for E5CS-RKJU-W AC100-240
Omron
CURNT2AUX SCRW 2EVNT100240VAC
Need more? Email Us
ECAD model for E5GC-CX1A6M-024
Omron
CONTROL TEMP RELAY/VOLT 100-240V
Need more? Email Us
ECAD model for E5EC-QX2ABM-800
Omron
CONTROL PWR 100/110V 200/230V
Need more? Email Us
ECAD model for G3PX-220EUN AC100/230

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.2388 $80.2388
2+ $77.7314 $155.4628
3+ $75.2239 $225.6717
4+ $72.7164 $290.8656
6+ $65.1941 $391.1646
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,187 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention