EN
  • EN
  • DE

IX4R11S3

Part No IX4R11S3
Manufacturer IXYS
Catalog PMIC - Gate Drivers
Description 4A Half-Bridge Driver | IC DRVR HALF BRIDGE 4A 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer IXYS
Packaging Bulk
Status Obsolete
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type IGBT, N-Channel MOSFET
Supply Voltage (V) 10V ~ 35V
Logic Voltage - VIL, VIH 6V, 7V
Current - Peak Output (Source, Sink) 4A, 4A
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 650V
Rise / Fall Time 23ns, 22ns
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number IX4*11
Manufacturer Pack Quantity 230
MSL Level 1 (Unlimited)
Win Source Part Number 1190915-IX4R11S3
Manufacturer Homepage www.ixys.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IX4R11S3 CAD Model

Description

The IXYS 1190915-IX4R11S3 is a Half-Bridge Gate Driver IC that can drive two N-Channel MOSFETs or IGBTs independently.

  • Input Type: Non-Inverting
  • Driven Configuration: Half-Bridge
  • Gate Type: IGBT or N-Channel MOSFET
  • Logic Voltage VIL: 6V
  • Logic Voltage VIH: 7V
  • Peak Output Current (Source): 4A
  • Peak Output Current (Sink): 4A
  • Maximum High Side Voltage (Bootstrap): 650V
  • Operating Temperature: -40°C to 150°C
  • Package Type: 16-SOIC
  • Packaging: Bulk
  • Status: Obsolete
  • Supply and Demand Status: Limited
  • Rise Time: 23ns
  • Fall Time: 22ns

You May Also Be Interested in

Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $2.1543
Infineon Technologies
IC MOSFET DRIVER ADAPTIVE
Lowest to $2.9105
Texas Instruments
IC GATE DRVR HI/LOW SIDE 40VQFN / High-Side or Low-Side Gate Driver IC Non-Inverting 40-VQFN (6x6)
Lowest to $2.1924
Texas Instruments
IC GATE DRVR HALF-BRIDGE 16SOIC / Half-Bridge Gate Driver IC CMOS/TTL 16-SOIC
Lowest to $1.8938
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 16SOIC / Half-Bridge Gate Driver IC 16-SOIC
Need more? Email Us
Texas Instruments
IC ISOLATION / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $2.4216
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Lowest to $12.5150
Power Integrations
IC GATE DRVR HALF-BRIDGE MODULE / Half-Bridge Gate Driver IC Module
Lowest to $111.4073
Infineon Technologies
1200V THREE PHASE DRIVER / High-Side or Low-Side Gate Driver IC Inverting PG-DSO-24
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess