EN
  • EN
  • DE

LM57BISDX-5/NOPB

Part No LM57BISDX-5/NOPB
Manufacturer Texas Instruments
Catalog Temperature Sensors - Thermostats - Solid State
Description THERMOSTAT PROG ACT HI/LOW 8WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 34 Weeks
Features Thermostat Programmable Active High, Active Low Open Drain, Push-Pull 8-WSON (2.5x2.5)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -50°C ~ 150°C
Mounting Surface Mount
Package 8-WFDFN Exposed Pad
Case / Package 8-WSON (2.5x2.5)
Family Name LM57
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LM57BISD-5X, LM57BISDX-5/NOPB-ND, -296-38141-1-ND, 296-38141-2, LM57BISDX-5, 296-38141-6, LM57BISD-5X-ND, LM57BISDX-5-ND, LM57BISD-5X/NOPB, 296-38141-1
Quantity per package 4500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923280-LM57BISDX-5/NOPB
Ultra Librarian 3D Model Ultra Librarian LM57BISDX-5/NOPB CAD Model

Description

The LM57BISDX-5/NOPB is a precision temperature sensor and system monitor from Texas Instruments, designed for a wide range of applications that require accurate temperature monitoring and control. This integrated circuit features dual outputs: an analog temperature sensor and a programmable overtemperature digital alarm or interrupt.

Key Features

  • Accuracy: The device offers high accuracy with a typical temperature error of ±0.3°C. This precision ensures reliable temperature readings for critical applications.
  • Temperature Range: It operates over a wide temperature range, making it suitable for various environments from industrial to consumer electronics.
  • Dual Output: The analog output provides a linear voltage output that is proportional to temperature, while the digital output can be programmed for a specific temperature threshold, triggering an alarm or interrupt when exceeded.
  • Low Power: Designed for power-sensitive applications, it consumes minimal power, making it ideal for portable and battery-powered devices.
  • Versatility: The LM57BISDX-5/NOPB can be used in a variety of systems, including microprocessor-based systems, where accurate temperature monitoring is essential.

Applications

This versatile sensor is suitable for a range of applications, such as:

  • System thermal management and protection
  • Environmental monitoring and HVAC systems
  • Electronic test and measurement equipment
  • Industrial controls
  • Consumer electronics

Product Specifications

Parameter Value
Supply Voltage 2.7V to 5.5V
Output Type Analog and Digital
Package 6-pin WSON
Operating Temperature -40°C to +130°C

Quality and Reliability

The LM57BISDX-5/NOPB is available in a lead-free, green package and is fully compliant with RoHS regulations. Texas Instruments is known for its commitment to quality, and this product is no exception, offering reliability for industrial-grade applications.

You May Also Be Interested in

ON Semiconductor
THERMOSTAT PROG ACTIVE LOW 8TDFN / Thermostat Programmable Active Low Open Drain 8-TDFN
Lowest to $1.1234
Maxim Integrated
Low-Cost, 2.7V to 5.5V, Analog Temperature Sensor Switches in a SOT23
Need more? Email Us
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $6.4680
Texas Instruments
THERMOSTAT 120DEGC OPN DRN 6WSON
Lowest to $1.8768
Maxim Integrated
Need more? Email Us
Rohm Semiconductor
THERMOSTAT 70DEGC ACT LOW HVSOF5
Lowest to $0.7281
Analog Devices Inc.
THERMOSTAT 20/70DEG OPN DR 10DFN
Lowest to $10.0099
Maxim Integrated
THERMOSTAT 45DEGC ACT LO SOT23-5
Need more? Email Us
Texas Instruments
THERMOSTAT PROG ACT LOW SOT23-5
Lowest to $0.5889

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.0948 $50.2752
59+ $1.7189 $101.4151
91+ $1.6651 $151.5241
125+ $1.6114 $201.4250
161+ $1.5577 $250.7897
215+ $1.3966 $300.2690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,284 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess