EN
  • EN
  • DE

LM57BISD-5/NOPB

Part No LM57BISD-5/NOPB
Manufacturer Texas Instruments
Catalog Temperature Sensors - Thermostats - Solid State
Description THERMOSTAT PROG ACT HI/LOW 8WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 34 Weeks
Features Thermostat Programmable Active High, Active Low Open Drain, Push-Pull 8-WSON (2.5x2.5)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -50°C ~ 150°C
Mounting Surface Mount
Package 8-WFDFN Exposed Pad
Case / Package 8-WSON (2.5x2.5)
Family Name LM57
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LM57BISD5NOPB, LM57BISD-5/NOPBTR, LM57BISD-5CT-ND, LM57BISD-5DKR-ND, LM57BISD-5TR, LM57BISD-5TR-ND, *LM57BISD-5/NOPB, LM57BISD-5DKR, LM57BISD-5/NOPBDKR, LM57BISD-5/NOPBCT, LM57BISD-5CT, -LM57BISD-5-NDR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923279-LM57BISD-5/NOPB
Ultra Librarian 3D Model Ultra Librarian LM57BISD-5/NOPB CAD Model

Description

The LM57BISD-5/NOPB is a precision temperature sensor and system monitor, designed and manufactured by Texas Instruments. This device offers a unique combination of temperature sensing and system protection in a single, compact package, making it an ideal solution for a wide range of applications.

Key Features

  • Integrated Temperature Sensor: The LM57BISD-5/NOPB includes a highly accurate temperature sensor that provides an analog output proportional to temperature, allowing for precise temperature monitoring and control.
  • Programmable Temperature Thresholds: Users can program the device to set high and low temperature thresholds, which enables the LM57BISD-5/NOPB to provide system protection by signaling when temperatures exceed safe operating limits.
  • Dual Output Functionality: The device features dual outputs - one analog and one digital. The analog output provides continuous temperature readings, while the digital output can be used as a thermostat or temperature switch.
  • Low Power Consumption: Designed for energy-efficient operation, the LM57BISD-5/NOPB is suitable for battery-powered devices and other power-sensitive applications.
  • Wide Operating Temperature Range: This sensor operates effectively over a broad temperature range, ensuring reliability and performance under varying environmental conditions.
  • Small Form Factor: Housed in a small package, the LM57BISD-5/NOPB is ideal for space-constrained applications.
  • Lead-Free and RoHS Compliant: The LM57BISD-5/NOPB adheres to environmental regulations by being lead-free and RoHS compliant, making it a responsible choice for electronic designs.

Applications

The versatile nature of the LM57BISD-5/NOPB allows it to be used in a multitude of applications. It is particularly well-suited for electronic systems that require reliable temperature monitoring and protection, such as:

  • Computer Peripherals and Servers
  • Telecommunication Systems
  • Industrial Controls
  • Battery Management Systems
  • Consumer Electronics

Product Specifications

The LM57BISD-5/NOPB operates with a supply voltage range from 2.7V to 5.5V and offers a temperature sensing range of -40°C to 150°C with an accuracy of ±3°C. The device is available in a surface-mount package, which is suitable for automated assembly processes, and is designated with the NOPB (No Lead (Pb)) suffix to indicate lead-free packaging.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Texas Instruments
THERMOSTAT PROG ACT HI/LO 8TSSOP
Need more? Email Us
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $9.1060
Texas Instruments
LM26 SOT-23, +/-3C Accurate, Factory Preset Thermostat
Lowest to $5.7999
Texas Instruments
THERMOSTAT 120DEGC OPN DRN 6WSON
Lowest to $1.8768
Analog Devices Inc.
THERMOSTAT 20/70DEG OPN DR 10DFN
Lowest to $10.0099
Texas Instruments
THERMOSTAT PROG ACT HI/LO 8TSSOP
Lowest to $3.3318
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Need more? Email Us
Maxim Integrated
Low-Cost, 2.7V to 5.5V, Analog Temperature Sensor Switches in a SOT23
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9105 $52.3890
42+ $2.3881 $100.3002
65+ $2.3135 $150.3775
90+ $2.2389 $201.5010
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess