EN
  • EN
  • DE

LM53603AEVM

Part No LM53603AEVM
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description EVALUATION MODULE / LM53603A - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr Texas Instruments
Package Bulk
Product Status Active
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 3.3V ~ 6V
Current - Output 3A
Voltage - Input 3.9V ~ 36V
Regulator Topology Buck
Frequency - Switching 2.1MHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LM53603A
Base Product Number LM53603
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 763983-LM53603AEVM
Ultra Librarian 3D Model Ultra Librarian LM53603AEVM CAD Model

Description

LM53603AEVM Evaluation Module from Texas Instruments

The LM53603AEVM from Texas Instruments is a fully assembled and tested circuit for evaluating the LM53603A, a high-performance step-down converter designed for power efficiency and noise-sensitive applications. This evaluation module (EVM) provides a practical demonstration platform for the LM53603A's capabilities, offering engineers a convenient tool for testing and optimizing their power supply designs.

Key Features of the LM53603AEVM

  • Integrated Power Solution: The LM53603A integrates a synchronous buck regulator with a wide input range of 3.5V to 36V, making it suitable for a variety of applications, from automotive to industrial and telecom.
  • High Efficiency: With its advanced high-side and low-side power MOSFETs, the EVM achieves high efficiency over a wide load current range, which is critical for reducing power loss and improving system performance.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to 90% of the input voltage, providing flexibility for different design requirements.
  • Robust Thermal Performance: The EVM includes a thermal pad for improved heat dissipation, ensuring reliable operation even at high power levels or in high-temperature environments.
  • Protection Features: The module comes with built-in features such as overcurrent protection, thermal shutdown, and undervoltage lockout, enhancing the safety and reliability of the end application.

Applications

The LM53603AEVM is ideal for a wide range of applications where efficient power conversion is crucial. These include:

  • Automotive infotainment and telematics
  • Industrial power supplies
  • Telecommunications equipment
  • Portable and battery-powered devices

Design and Layout Considerations

The EVM is designed with compactness in mind, featuring a small footprint that can be easily integrated into existing systems. It includes all necessary components for immediate use, such as input and output capacitors, inductors, and resistors. The evaluation module also provides test points for convenient measurement of the regulator's performance, including efficiency, load transient response, and switching frequency.

For engineers and designers looking to create power-efficient and reliable systems, the LM53603AEVM from Texas Instruments serves as an excellent starting point, providing a robust platform for testing and refining power supply solutions.

You May Also Be Interested in

ON Semiconductor
EVAL BOARD FOR NCP5214 / Power Management Development Board
Need more? Email Us
Seeed Technology Co., Ltd
ADJUSTABLE STEP-DOWN DC/DC CONVE / MP1584 DC to DC Converter and Switching Regulator Chip 0.8VDC to 18VDC Output Development Tool
Need more? Email Us
Richtek USA Inc.
EVAL MODULE FOR RT7299BHGQW
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP5425SO / NCP5425SO BUCK CONTROLLER EVALUATION BOARD
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCV8842PWG / NCV8842 BUCK REGULATOR 7.0 V-16 V TO 5.0 V, 3.3 V AND 2.5 V 1.0 A EVALUATION BOARD
Need more? Email Us
ON Semiconductor
BOARD EVAL NCP5212A / Power Management Development Board
Need more? Email Us
Fairchild/ON Semiconductor
EVAL BOARD FOR FAN2360
Need more? Email Us
Microchip Technology
BOARD EVAL FOR MIC261203YJL
Need more? Email Us
Richtek USA Inc.
EVAL MODULE FOR RT7237CHGSP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess