EN
  • EN
  • DE

LM529CH

Part No LM529CH
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC COMPARATOR HS DIFF TO100-10 / HIGH SPEED DIFFERENTIAL COMPARATORS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Bulk
Type Differential
Number of Elements 2
Output Type TTL
Dual Supply Voltage (±) 4.75 V ~ 5.25 V
Voltage - Input Offset (Maximum) 5mV @ 5V
Current - Input Bias (Maximum) 3μA @ 5V
Current - Output (Typ) 55mA @ 5V
Maximum Quiescent Current 20mA
Propagation Delay (Maximum) 20ns
Operating Temperature Range 0°C ~ 70°C
Package TO-100-10 Metal Can
Mounting Style Through Hole
Manufacturer Package TO-100-10
Win Source Part Number 779342-LM529CH
Popularity Medium
Supply and Demand Status Limited
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM529CH CAD Model

Description

The LM529CH is a high-performance voltage regulator designed and manufactured by Texas Instruments, a global leader in semiconductor solutions. This component is specifically engineered to maintain a constant voltage level, making it an essential device for a wide range of electronic applications where voltage stability is critical.

Key Features

  • Stable Output Voltage: The LM529CH ensures a stable and precise output voltage, which is vital for the reliable operation of sensitive electronic circuits.
  • High Efficiency: This voltage regulator is designed for high efficiency, which helps in reducing power loss and improving the overall performance of the electronic system.
  • Thermal Protection: It includes built-in thermal protection features that prevent the device from overheating, thereby extending its operational lifespan and ensuring safety.
  • Low Dropout Voltage: The LM529CH operates with a low dropout voltage, making it suitable for applications with a minimal difference between the input and output voltages.

Applications

The LM529CH is versatile and can be used in various applications, including:

  • Power supplies for analog and digital circuits
  • Automotive electronics
  • Telecommunication equipment
  • Battery-powered devices
  • Portable consumer electronics

Technical Specifications

Parameter Specification Output Voltage Fixed Package Type Metal Can Operating Temperature -55°C to +125°C Mounting Type Through Hole

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The LM529CH voltage regulator is no exception and is designed to meet stringent industry standards for performance and reliability. With its robust design and Texas Instruments' reputation for quality, the LM529CH is an excellent choice for your voltage regulation needs.

You May Also Be Interested in

Texas Instruments
IC PREC COMP ULTRA-FAST 8-SOIC / Comparator General Purpose Complementary, Push-Pull, TTL 8-SOIC
Need more? Email Us
Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014
Analog Devices Inc.
IC COMPARATOR 2 W/LATCH 14TSSOP
Lowest to $10.0099
Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016
Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261
Texas Instruments
IC COMPARATOR 2 GEN PUR 8VSSOP / Comparator General Purpose Push-Pull 8-VSSOP
Lowest to $4.6166
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.0909

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess