EN
  • EN
  • DE

LM5115AMT

Part No LM5115AMT
Manufacturer Texas Instruments
Catalog PMIC - Power Supply Controllers, Monitors
Description Secondary Side Post Regulator/DC-DC Converter with Power-up/Power-down Tracking | IC SECONDARY SIDE CTRLR 16TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Applications Secondary-Side Controller
Parts Input Voltage (V) 5V ~ 30V
Supply Voltage (V) 5V ~ 7.5V
Supply Current 4mA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number LM5115
Manufacturer Pack Quantity 92
MSL Level 1 (Unlimited)
Win Source Part Number 1200424-LM5115AMT
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM5115AMT CAD Model

Description

Introducing the LM5115AMT from Texas Instruments

The LM5115AMT is a versatile and high-performance synchronous buck controller designed by Texas Instruments, a leader in semiconductor solutions. This advanced component is engineered to handle a wide input voltage range, making it a perfect choice for a variety of demanding applications. The LM5115AMT integrates innovative features that ensure efficient power conversion, reliability, and flexibility in design.

Key Features

  • Wide Input Voltage Range: The LM5115AMT operates over an input voltage range from 8V to 100V. This broad range allows for use in systems with high input voltage requirements, making it ideal for industrial, automotive, and telecommunication power systems.
  • Adaptive Gate Drive Timing: To optimize efficiency, the LM5115AMT includes adaptive gate drive timing which reduces switching losses by adjusting the timing of the external MOSFETs based on the input voltage and load conditions.
  • Programmable Soft-Start: The soft-start feature prevents inrush current at startup, which enhances system stability and extends the life of the power supply components.
  • Thermal Shutdown: Built-in thermal shutdown protection automatically disables the controller if the internal temperature exceeds safe operating limits, protecting the device and the system from thermal damage.

Applications

The LM5115AMT is suited for a wide range of applications, including but not limited to:

  • High Voltage Power Supplies
  • Automotive Power Systems
  • Industrial Power Systems
  • Telecommunication Equipment
  • DC-DC Converters

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The LM5115AMT is no exception and is designed to meet the rigorous standards of the industry. Its robust construction ensures long-term reliability, making it a trustworthy choice for critical power management tasks.

Whether you're designing a new power system or upgrading an existing one, the LM5115AMT from Texas Instruments provides the performance, flexibility, and reliability you need to create efficient, stable power supplies for a variety of applications.

You May Also Be Interested in

Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Maxim Integrated
IC OVERVOLTAGE PROT CTRLR 8TDFN
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 10MSOP
Lowest to $2.2306
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Texas Instruments
UCC2803-EP ENHANCED PRODUCT LOW-
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 24QFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3657 $52.3884
28+ $3.5821 $100.2988
44+ $3.4702 $152.6888
60+ $3.3583 $201.4980
78+ $3.2463 $253.2114
104+ $2.9105 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 91 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess