EN
  • EN
  • DE

LM5100MX/NOPB

Part No LM5100MX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC DVR HALF-BRIDGE HV 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage - Operating 9 V to 14 V
Logic Voltage - VIL, VIH 3V, 8V
Current - Peak Output (Source, Sink) 1.6A, 1.6A
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 118V
Rise and Fall Time 600ns, 600ns
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 019386-LM5100MX/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM5100MX/NOPB CAD Model

Description

The LM5100MX/NOPB is a high voltage gate driver manufactured by Texas Instruments, a renowned global semiconductor company that designs and manufactures analog ICs and embedded processors.

  • Application: Drive both the high-side and the low-side N-Channel MOSFETs in a synchronous buck or a half-bridge configuration
  • Voltage Process: High voltage process that allows the device to operate up to 100V
  • High-Side Driver: Floating high-side driver capable of working with supply voltages up to 100V
  • Driver: High-current driver to enable high-frequency operation
  • Protection: Under-voltage lockout protection circuits on both the low-side and the high-side
  • Shutdown Pin: Shutdown pin that turns off both the high-side and the low-side drivers
  • Package: 8-pin SOIC package
  • Operating Temperature Range: -40°C to 125°C

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE 3-A, 120-V HALF BRIDG / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $1.9710
Monolithic Power Systems Inc.
100V, 2.5A, HIGH-FREQUENCY, HALF / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $2.7406
Infineon Technologies
IC MOSFET DRIVER ADAPTIVE
Lowest to $2.9105
IXYS
IC GATE DRVR LOW-SIDE TO220-5
Need more? Email Us
Texas Instruments
IC GATE DRVR HI/LOW SIDE 40VQFN / High-Side or Low-Side Gate Driver IC Non-Inverting 40-VQFN (6x6)
Lowest to $2.1924
Texas Instruments
IC GATE DRVR LOW-SIDE 8MSOP
Lowest to $0.3207
Microchip Technology
IC GATE DRVR HALF-BRIDGE 85V / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
Rohm Semiconductor
IC GATE DRVR HIGH-SIDE HVSOF5
Need more? Email Us
Power Integrations
IC GATE DRVR HALF-BRIDGE MODULE / Half-Bridge Gate Driver IC Module
Lowest to $111.4073

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1889 $50.3447
56+ $1.7960 $100.5760
87+ $1.7399 $151.3713
119+ $1.6837 $200.3603
154+ $1.6276 $250.6504
206+ $1.4592 $300.5952
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,900 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess