EN
  • EN
  • DE

PR03000202203JAC00

Part No PR03000202203JAC00
Manufacturer Vishay
Catalog Through Hole Resistors
Description RES 220K OHM 3W 5% AXIAL / 220 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors>Through Hole Resistors
Mfr Vishay Beyschlag/Draloric/BC Components
Series PR03
Package Cut Tape (CT),Tape & Box (TB)
Resistance 220 kOhms
Tolerance ±5%
Power (Watts) 3W
Composition Metal Film
Features Flame Retardant Coating, Safety
Temperature Coefficient ±250ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Package / Case Axial
Supplier Device Package Axial
Dimension 0.205" Dia x 0.657" L (5.20mm x 16.70mm)
Number of Terminations 2
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0090
Other Names 5093NW220K0JA8AFX,PPC220KW-3JTB,BC220KW-3JTBINACTIVE,BC220KW-3JTB,PPC220KW-3JCT,BC220KW-3JTB-ND,BC220KW-3JCT,PPC220KW-3JTB-NDR,BC220KW-3JTB-NDR,PPC220KW-3JCT-NDR,232219514224,BC220KW-3JCTINACTIVE,BC220KW-3JCT-ND,5093NW220K0JBC,5093NW220K0J,2322 195 14224
Standard Package 500
Win Source Part Number 1119118-PR03000202203JAC00
Ultra Librarian 3D Model Ultra Librarian PR03000202203JAC00 CAD Model

Description

The Vishay PR03000202203JAC00 is a metal film leaded resistor with a power rating of 3W and a resistance value of 220 kOhms. It is designed for general-purpose applications where precise and stable resistance is required. This resistor features a flameproof coating and is suitable for use in various electronic circuits.

Applications:

  • Current limiting: Limiting current flow in electronic circuits.
  • Voltage division: Creating voltage dividers for signal conditioning and measurement.
  • Feedback networks: Implementing feedback networks in amplifiers and control circuits.
  • Pull-up/pull-down resistors: Providing stable logic levels in digital circuits.
  • General-purpose applications: Used in a wide range of electronic circuits and devices.

Features:

  • Metal film construction: Provides high precision and stability.
  • 3W power rating: Can dissipate up to 3 watts of power.
  • 220 kOhms resistance: Offers a specific resistance value for circuit design.
  • Flameproof coating: Enhances safety in case of overload conditions.
  • Leaded construction: Allows for easy mounting on printed circuit boards (PCBs).

Benefits:

  • Precise resistance value: Ensures accurate circuit performance.
  • Stable performance: Maintains resistance value over a wide temperature range.
  • High power dissipation: Can handle high power loads without damage.
  • Enhanced safety: Flameproof coating prevents fire hazards.
  • Easy to use: Leaded construction simplifies mounting and soldering.

Additional Details:

The PR03000202203JAC00 has a tolerance of typically 5%, indicating the maximum deviation from the nominal resistance value. It operates within a wide temperature range, typically from -55°C to +155°C. The resistor's metal film construction ensures low temperature coefficient of resistance (TCR), meaning its resistance value changes minimally with temperature variations. For detailed electrical specifications, derating curves, and dimensions, refer to the Vishay datasheet. Proper selection of power rating is crucial to prevent overheating and ensure long-term reliability.

You May Also Be Interested in

Vishay
SFERNICE FIXED RESISTORS
Need more? Email Us
Yageo
RES 100 OHM 5% 1/4W AXIAL
Lowest to $0.0061
Caddock Electronics Inc.
RES 0.1 OHM 1% 100W TO247
Lowest to $27.2727
Yageo
RES 15K OHM 5% 2W AXIAL
Lowest to $0.1363
Bourns Inc.
RES 0.2 OHM 1% 20W TO220-2
Lowest to $13.9090
Welwyn Components Limited
RES 10K OHM 3W 5% AXIAL
Need more? Email Us
Apex Microtechnology
Apex 2mm Hex Screwdriver Bit - 1/4" Drive, 1" OAL | 5-Pack | Part #185-2MM
Need more? Email Us
Ohmite
RES 1K OHM 5% 10W AXIAL
Lowest to $3.0510
Vishay
SFERNICE FIXED RESISTORS / 7.5 Ohms ±5% 100W Through Hole Resistor TO-247-2 Automotive AEC-Q200, Non-Inductive Thick Film
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess