EN
  • EN
  • DE

LM5100AMX/NOPB

Part No LM5100AMX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC DVR HALF-BRIDGE HV 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage - Operating 9 V to 14 V
Logic Voltage - VIL, VIH 2.3V, -
Current - Peak Output (Source, Sink) 3A, 3A
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 118V
Rise and Fall Time 430ns, 260ns
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 019385-LM5100AMX/NOPB
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LM5100AMX/NOPB CAD Model

Description

The LM5100AMX/NOPB is a high voltage gate driver manufactured by the renowned electronics company, Texas Instruments.

  • Supply Voltage Range: 9V to 14V
  • Peak Output Current: 1.4A
  • High-Side Gate Drive: Incorporates a high voltage diode to charge the high-side gate drive bootstrap capacitor
  • Level Shifter: Robust level shifter operates @ high speed while consuming low power
  • Bias Supply Regulator: Designed with an advanced bias supply regulator
  • Under-Voltage Lockout Protection: Features under-voltage lockout protection
  • Package: 8-pin SOIC package
  • Operating Temperature Range: -40°C to 125°C
  • Noise Immunity: Excellent noise immunity

You May Also Be Interested in

Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $1.9865
Infineon Technologies
INT. POWERSTAGE/DRIVER / High-Side and Low-Side Gate Driver IC Non-Inverting PG-VDSON-8-4
Lowest to $1.1665
Texas Instruments
IC ISOLATION / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $2.4216
Microchip Technology
IC GATE DRVR HALF-BRIDGE 85V / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Lowest to $12.5150
ON Semiconductor
IC GATE DRVR LOW-SIDE 8MSOP
Lowest to $58.2103
Rohm Semiconductor
IC GATE DRVR HIGH-SIDE HVSOF5
Need more? Email Us
Renesas Electronics America
IC REGULATOR / Half-Bridge Gate Driver IC Non-Inverting 10-DFN (3x3)
Need more? Email Us
IXYS
IC GATE DRVR LOW-SIDE TO220-5
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4591 $51.0685
85+ $1.1973 $101.7705
130+ $1.1598 $150.7740
180+ $1.1224 $202.0320
235+ $1.0850 $254.9750
310+ $0.9728 $301.5680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,020 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess