EN
  • EN
  • DE

LM5080MM/NOPB

Part No LM5080MM/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC CONTROLLER LOAD SHARE 8VSSOP / Modular Current Sharing Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Part Status Obsolete(EOL)
Applications Power Supplies, Converters, Controllers
Operating Supply Current 3.7mA
Operating Supply Voltage 3 V ~ 14 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-VSSOP
Win Source Part Number 779312-LM5080MM/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name LM5080
Introduction Date September 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM5080MM/NOPB CAD Model

Description

The LM5080MM/NOPB is a high-performance integrated circuit from Texas Instruments, designed to cater to a wide range of power management applications. This particular device is part of the LM5080 series, which are Power Over Ethernet (PoE) Powered Device (PD) DC-DC converters. These converters are specifically engineered to bridge the gap between communication data and power delivery through Ethernet cables, making them an ideal choice for networked devices that require both power and data connectivity.

Key Features

  • Integrated Power Device: The LM5080MM/NOPB comes with an integrated power MOSFET, providing efficient power conversion with minimal external components required.
  • Wide Input Voltage Range: This device supports a broad input voltage range, making it versatile for various applications and ensuring compatibility with different PoE standards.
  • Advanced Protection: It includes features such as thermal shutdown, under-voltage lockout, and over-current protection, safeguarding the device and the system it powers against a range of potential issues.
  • High Efficiency: The converter design focuses on high efficiency, which is critical for reducing heat and improving reliability in powered devices.
  • Compact Footprint: The LM5080MM/NOPB is available in a small MSOP-8 package, making it suitable for space-constrained applications.
  • Lead-Free and RoHS Compliant: The NOPB designation indicates that this product is lead-free and adheres to the Restriction of Hazardous Substances (RoHS) directive, making it an environmentally friendly choice.

Applications

The LM5080MM/NOPB is widely used in applications that require remote power delivery. Its primary use cases include:

  • IP Phones
  • Wireless Access Points
  • Security Cameras
  • Network Routers and Switches
  • Industrial Controls

With its robust feature set and ability to deliver power efficiently over Ethernet, the LM5080MM/NOPB is a reliable solution for designers and engineers looking to integrate PoE capabilities into their products. Its performance and compact size make it a go-to choice for a multitude of PoE applications.

You May Also Be Interested in

ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
Broadcom Limited
ADSL PHY
Lowest to $12.6888
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8240 $54.7200
70+ $1.4967 $104.7690
105+ $1.4499 $152.2395
145+ $1.4031 $203.4495
185+ $1.3564 $250.9340
250+ $1.2160 $304.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 685 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess