EN
  • EN
  • DE
  • IT

MB9AF156MBGL-GE1

Part No MB9AF156MBGL-GE1
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830235-MB9AF156MBGL-GE1
Ultra Librarian 3D Model Ultra Librarian MB9AF156MBGL-GE1 CAD Model

Description

The MB9AF156MBGL-GE1 is a 32-bit microcontroller from the Cypress FM3 family, based on the ARM Cortex-M3 core. It is now manufactured by Infineon, following their acquisition of Cypress. This microcontroller is designed for embedded applications where a balance of performance, power efficiency, and a rich set of peripherals is required. It is suitable for various industrial, consumer, and automotive applications.

Applications:

  • Industrial Control: Motor control, robotics, and industrial automation systems.
  • Consumer Electronics: Home appliances, smart devices, and portable electronics.
  • Automotive Systems: Body control modules, instrument clusters, and infotainment systems.
  • Medical Devices: Portable medical equipment, patient monitoring systems, and diagnostic devices.
  • Communication Equipment: Wireless communication modules, network devices, and IoT gateways.

Features:

  • ARM Cortex-M3 Core: High-performance 32-bit processor for efficient code execution.
  • Flash Memory: On-chip flash memory for program storage and data logging.
  • SRAM: Integrated SRAM for fast data access and program execution.
  • A/D Converter: High-resolution analog-to-digital converter for accurate sensor interfacing.
  • Timers/Counters: Versatile timers and counters for PWM generation, event capture, and timing control.
  • Serial Communication Interfaces: UART, SPI, and I²C interfaces for communication with external devices.
  • CAN Interface: Supports CAN protocol for automotive and industrial networking.
  • USB Interface: Integrated USB interface for communication and data transfer.

Benefits:

  • High Performance: Enables efficient execution of complex algorithms and real-time tasks.
  • Integrated Peripherals: Reduces external component count and lowers system cost.
  • Flexible Communication: Supports various communication protocols for seamless integration.
  • Low Power Consumption: Extends battery life in portable applications.
  • Robust Design: Ensures reliable operation in demanding environments.

Additional Details:

The MB9AF156MBGL-GE1 microcontroller typically operates at a clock frequency of up to 80 MHz. The flash memory size can range from 256KB to 512KB. Packaging options include LQFP. Consult the official Cypress/Infineon datasheet for detailed technical specifications, pinout diagrams, electrical characteristics, and timing information.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess