EN
  • EN
  • DE

LM4982TLBD

Part No LM4982TLBD
Manufacturer Texas Instruments
Catalog Evaluation Boards - Audio Amplifiers
Description BOARD EVALUATION LM4982TL / EVALUATION BOARD FOR AMPLIFIER MODULE
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Series Boomer
Part Status Obsolete(EOL)
Amplifier Type Class AB
Output Type Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load 51mW x 2 @ 32 Ohm
Operating Supply Voltage 1.6 V ~ 4 V
Board Type Fully Populated
Utilized IC / Part LM4982
Supplied Contents Board(s)
Win Source Part Number 779289-LM4982TLBD
Popularity Medium
Supply and Demand Status Limited
Family Name LM4982
Introduction Date July 01, 2006
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian LM4982TLBD CAD Model

Description

The LM4982TLBD is a high-performance audio amplifier designed and manufactured by the renowned semiconductor company, Texas Instruments. This integrated circuit is part of their broad portfolio of audio solutions, aimed at delivering exceptional sound quality and efficiency for a variety of applications.

Key Features

  • High-Quality Audio Amplification: The LM4982TLBD is capable of driving audio with clarity and precision, ensuring a high-fidelity audio experience for end-users.
  • Low Distortion: It features low total harmonic distortion plus noise (THD+N), which is essential for maintaining the integrity of the audio signal throughout the amplification process.
  • Efficient Power Usage: Designed with power efficiency in mind, this amplifier minimizes power consumption without compromising on performance, making it suitable for battery-powered devices.
  • Advanced Packaging: The device comes in a compact, leadless package that allows for space-saving PCB designs and is ideal for portable electronic devices.
  • Thermal Protection: It includes built-in thermal shutdown protection to prevent damage from overheating, ensuring reliability and longevity.

Applications

The LM4982TLBD is versatile and can be used in a variety of audio applications, including but not limited to:

  • Mobile Phones and Tablets
  • Portable Media Players
  • Laptop and Desktop Computers
  • Home Audio Systems

Technical Specifications

With its advanced technical specifications, the LM4982TLBD stands out as a superior choice for audio amplification needs:

  • Power Supply Range: Optimized for various operating voltages
  • Output Power: Capable of delivering ample power to drive speakers efficiently
  • Signal-to-Noise Ratio: Ensures a clear audio output with minimal background noise

Conclusion

The LM4982TLBD from Texas Instruments represents a blend of audio performance, power efficiency, and compact design. Whether for personal or professional use, this audio amplifier is engineered to meet the demands of modern audio applications, ensuring users receive the best possible audio experience.

You May Also Be Interested in

Texas Instruments
EVAL BOARD FOR TPA6141A2
Need more? Email Us
Diodes Incorporated
IC AMP AB STER 35MW U-QFN3030-16
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 85W 36HSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 10W 24TQFN
Lowest to $14.5523
Texas Instruments
EVAL BOARD FOR LM49150
Need more? Email Us
Analog Devices Inc.
IC AMP CLASS D STER 2.5W 16WLCSP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
Texas Instruments
BOARD EVALUATION LM4673SD / LM4673 series 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPA2038D1
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess