EN
  • EN
  • DE

A2F200M3F-1FG484I

Part No A2F200M3F-1FG484I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC SOC CORTEX-M3 100MHZ 484FBGA / ARM® Cortex®-M3 System On Chip (SOC) IC series ProASIC®3 FPGA, 200K Gates, 4608 D-Flip-Flops 100MHz 484-FPBGA (23x23)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - System On Chip (SoC)
Mfr Microchip Technology
Series SmartFusion®
Package Tray
Architecture MCU, FPGA
Core Processor ARM® Cortex®-M3
Flash Size 256KB
RAM Size 64KB
Peripherals DMA, POR, WDT
Connectivity EBI/EMI, Ethernet, I2C, SPI, UART/USART
Speed 100MHz
Primary Attributes ProASIC®3 FPGA, 200K Gates, 4608 D-Flip-Flops
Temperature Range - Operating -40°C ~ 100°C (TJ)
Package / Case 484-BGA
Supplier Device Package 484-FPBGA (23x23)
Number of I/O MCU - 41, FPGA - 94
Base Product Number A2F200
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Standard Package 60
Win Source Part Number 1005056-A2F200M3F-1FG484I
Ultra Librarian 3D Model Ultra Librarian A2F200M3F-1FG484I CAD Model

Description

Microchip Technology's A2F200M3F-1FG484I FPGA

The A2F200M3F-1FG484I is a highly capable field-programmable gate array (FPGA) from Microchip Technology's renowned ProASIC3 series. This device is designed to deliver a perfect blend of power, performance, and flexibility, making it an ideal choice for a wide range of applications in sectors such as industrial control, automotive, consumer electronics, and telecommunications.

At the heart of the A2F200M3F-1FG484I is a robust 200K-system gate silicon core. This core is complemented with 1.5V core voltage, which ensures low-power operation without compromising on performance. The FPGA comes in a fine-pitch 484-ball FBGA (Field Ball Grid Array) package, which offers a compact footprint while providing ample I/O capabilities for complex designs.

One of the standout features of the A2F200M3F-1FG484I is its in-system programmability. Unlike traditional FPGAs, the ProASIC3 series can be programmed at the system level, which allows for easy updates and iterations during the development phase and after deployment in the field. This capability significantly reduces time to market and enhances product longevity through firmware updates.

Security is a top priority in today's electronic products, and the A2F200M3F-1FG484I addresses this need with its built-in security features. The device offers a secure AES-based encryption with a 128-bit key to protect against unauthorized access and IP theft. Additionally, it supports live at-speed hardware verification of the configuration memory, ensuring integrity and reliability.

The FPGA's I/Os support multiple standards, including LVDS, PCI, and LVCMOS, providing designers with the flexibility to interface with a wide range of peripherals and systems. The device also includes 504KB of true dual-port SRAM and up to 130 user I/Os, which enables it to handle complex logic functions and data storage requirements.

In summary, the A2F200M3F-1FG484I from Microchip Technology is a versatile and secure FPGA solution that offers designers the performance and flexibility needed to create innovative and competitive products in a variety of markets.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 410 I/O 672FPBGA
Lowest to $248.8806
Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 203 I/O 381CABGA
Lowest to $71.6418
Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Microchip Technology
IC FPGA 138 I/O 256FBGA
Lowest to $43.6568
Amd
IC FPGA ARTIXUP 676BGA
Lowest to $104.1045

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $79.6801 $79.6801
2+ $65.3785 $130.7570
3+ $63.3355 $190.0065
4+ $61.2924 $245.1696
5+ $59.2493 $296.2465
7+ $53.1201 $371.8407
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess