EN
  • EN
  • DE

LM48901SQX

Part No LM48901SQX
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description Audio Power Amplifier Series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827849-LM48901SQX
Ultra Librarian 3D Model Ultra Librarian LM48901SQX CAD Model

Description

The LM48901SQX from Texas Instruments is a cutting-edge audio power amplifier designed to deliver high-quality sound with low power consumption. This innovative component is well-suited for a variety of audio applications, including mobile devices, portable media players, and other compact audio systems that require efficient amplification.

Key Features

  • Output Power: The LM48901SQX is capable of delivering 2W of continuous output power with a 4Ω load, which is sufficient for a wide range of audio applications.
  • Efficiency: With its Class D operation, it ensures high efficiency, reducing power loss and heat generation, thereby extending battery life in portable applications.
  • Signal-to-Noise Ratio (SNR): It boasts an impressive SNR that ensures clear and crisp audio output, minimizing background noise and distortion.
  • Space-Saving Design: The compact 36-bump micro SMDxt package makes it an excellent choice for space-constrained designs.
  • Integrated Features: It includes a digital input interface, eliminating the need for external converters and simplifying the audio signal chain.

Advanced Specifications

With a wide supply voltage range from 2.7V to 5.5V, the LM48901SQX can be easily integrated into various system designs without the need for complex power management. Additionally, it features a low quiescent current, further enhancing its suitability for battery-powered applications.

Applications

The LM48901SQX is versatile and can be used in a multitude of applications where audio quality and power efficiency are paramount. It is particularly ideal for:

  • Smartphones and Tablets
  • Portable Gaming Devices
  • Bluetooth Speakers
  • Portable Media Players
  • Other Audio Systems Requiring Compact Amplification

Conclusion

Overall, the LM48901SQX from Texas Instruments is a robust audio amplifier solution that offers excellent sound quality, high efficiency, and a small form factor, making it a top choice for designers and manufacturers of modern audio devices. Its integration of advanced features and specifications ensures that it can meet the demands of a wide array of audio applications.

You May Also Be Interested in

UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
Analog Devices Inc.
Class-D Audio Power Amplifier
Lowest to $10.9090
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
ams
IC AMP CLASS AB STEREO 24QFN / Amplifier IC 2-Channel (Stereo) Class AB 24-QFN (4x4)
Lowest to $1.5774

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6718 $51.3898
27+ $3.8333 $103.4991
41+ $3.7135 $152.2535
56+ $3.5937 $201.2472
72+ $3.4740 $250.1280
97+ $3.1146 $302.1162
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 205 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess