EN
  • EN
  • DE

LM48822TL

Part No LM48822TL
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description AUDIO AMPLIFIER, 2 CHANNEL(S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Texas Instruments
Series Boomer®
Package Bulk
Product Status Active
Type Class AB
Output Type Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load 40mW x 2 @ 32Ohm
Voltage - Supply 2.4V ~ 5.5V
Features Depop, Differential Inputs, I2C, Mute, Shutdown, Volume Control
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package 16-DSBGA (2.5x2.12)
Package / Case 16-WFBGA, DSBGA
Standard Package 142 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 617383-LM48822TL
Ultra Librarian 3D Model Ultra Librarian LM48822TL CAD Model

Description

Texas Instruments LM48822TL Ultra-Low EMI, Filterless, 2.1W Stereo Audio Amplifier

The LM48822TL from Texas Instruments is a state-of-the-art audio amplifier that provides a high-quality audio experience for a wide range of applications. Designed with mobile phones, PDAs, laptops, and other portable devices in mind, the LM48822TL delivers exceptional performance in a tiny, power-efficient package.

This innovative stereo audio amplifier is capable of delivering 2.1 watts per channel into a 4-ohm load with less than 1% distortion (THD+N), which results in a powerful, clear, and crisp sound quality that is sure to enhance any audio experience. The amplifier operates on a supply voltage range from 2.7V to 5.5V, making it incredibly versatile for different electronic devices and battery-operated applications.

One of the key features of the LM48822TL is its ultra-low electromagnetic interference (EMI) design. This is achieved through Texas Instruments' unique spread spectrum technology and advanced output filterless architecture, which minimizes RF emissions without the need for bulky output filters. This makes the LM48822TL an ideal choice for space-constrained applications where maintaining signal integrity is crucial.

Additionally, the LM48822TL boasts a filterless output that not only reduces the need for external components but also simplifies the design and reduces system cost. The device includes a built-in thermal shutdown feature, ensuring protection against overheating, and its micro-SMD package is optimized for heat dissipation.

For ease of integration, the LM48822TL offers a simple, single-ended input structure and a fully differential output that reduces noise and distortion. It also features a low-power shutdown mode, which significantly reduces power consumption when the amplifier is not in use, thus extending battery life in portable applications.

Overall, the LM48822TL from Texas Instruments represents a perfect blend of power, audio fidelity, and innovative design, making it a top choice for designers looking to incorporate high-quality audio amplification into their next-generation portable devices.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.2168
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess