EN
  • EN
  • DE

TPA3200D1DCPG4

Part No TPA3200D1DCPG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 20W D 44TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 20W x 1 @ 8 Ohm
Supply Voltage - Operating 8 V to 18 V
Features I2S, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 44-HTSSOP
Dimension 44-TFSOP (0.173", 4.40mm Width) Exposed Pad
Win Source Part Number 1111044-TPA3200D1DCPG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPA3200D1DCPG4 CAD Model

Description

The TPA3200D1DCPG4 is a cutting-edge audio power amplifier designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This high-performance component is engineered to deliver exceptional sound quality and reliability for a wide range of audio applications.

Key Features:

  • High-Efficiency Class-D Operation: The TPA3200D1DCPG4 features Class-D architecture, which provides high efficiency, reducing power loss and heat generation, thereby enabling the creation of compact, energy-saving audio systems with high output power.
  • Advanced Audio Performance: With its superior audio performance, this amplifier delivers a crisp, clear, and powerful audio experience, making it ideal for high-fidelity sound systems.
  • Integrated Protection Circuits: The device includes multiple protection features such as over-current, over-temperature, and under-voltage lockout, ensuring long-term reliability and safety in operation.
  • Flexible Power Supply Range: The TPA3200D1DCPG4 operates over a wide power supply range, accommodating various power sources and ensuring versatility in different system configurations.
  • Space-Saving Design: Its compact footprint is designed for space-constrained applications, allowing designers to minimize the size of their audio equipment without compromising on performance.

Applications:

This amplifier is suitable for a diverse set of audio applications, including but not limited to:

  • Home Theater Systems
  • Professional Audio Equipment
  • Active Speakers and Soundbars
  • Television and PC Audio Systems

Technical Specifications:

Parameter Value
Output Power Up to 20 Watts
THD+N Less than 0.08%
Signal to Noise Ratio (SNR) Greater than 90 dB
Supply Voltage 8 V to 26 V
Package Surface-Mount

The TPA3200D1DCPG4 from Texas Instruments represents a blend of technological innovation and audio excellence, suitable for audiophiles and professional audio designers seeking to create superior sound systems.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess