Products specifications

Programmable Not Verified
Type Clock/Calendar
Features Alarm, EEPROM, Leap Year, Square Wave Output, SRAM, Unique ID
Memory Size 64B
Time Format HH:MM:SS:hh (12/24 hr)
Date Format YY-MM-DD-dd
Interface SPI
Voltage - Supply 1.8V ~ 3.6V
Voltage - Supply, Battery 1.3V ~ 3.6V
Current - Timekeeping (Max) 1µA @ 1.8V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Case / Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1496518-MCP79522-I/MS
Ultra Librarian 3D Model Ultra Librarian MCP79522-I/MS CAD Model

You May Also Be Interested in

Epson Company
IC RTC CLK/CALENDAR SPI 22-SON / Real Time Clock Serial Clock/Calendar/Alarm/Timer/Interrupt 20-Pin SON T/R
Need more? Email Us
ECAD model for RX-4045NB:AA3
Microchip Technology
IC RTC CLK/CALENDAR I2C 8TSSOP
Lowest to $8.8013
ECAD model for MCP7940MT-I/ST
Seiko Epson Corporation
IC RTC CLK/CALENDAR SPI 10SMD
Need more? Email Us
ECAD model for RX4901CE XB D03
Seiko Epson Corporation
IC RTC CLK/CALENDAR SER 12VSOJ
Need more? Email Us
ECAD model for RX-4575LC:B3:PURE SN
Seiko Epson Corporation
IC RTC CLK/CALENDAR I2C 12VSOJ
Need more? Email Us
ECAD model for RX-8803LC:UA PURE SN
Seiko Epson Corporation
IC RTC CLK/CALENDAR I2C 14SOP
Lowest to $20.5264
ECAD model for RX8900SA:UAB PURE SN
Epson Company
IC RTC CLK/CALENDAR PAR 24-SOP / Real Time Clock Parallel Clock/Calendar/Clock Adjustment 24-Pin SOP T/R
Need more? Email Us
ECAD model for RTC-72423A0: ROHS
NXP / Nexperia
IC RTC CLK/CALENDAR SPI 16-HVQFN / Real Time Clock Serial Clock/Calendar/Alarm/Timer/Interrupt 16-Pin HVQFN EP T/R
Lowest to $12.0611
ECAD model for PCF2123BS/1,518
Microchip Technology
Real Time Clock Serial 64byte Clock/Calendar/Alarm Automotive 8-Pin SOIC N Tube / IC RTC CLK/CALENDAR I2C 8-SOIC
Lowest to $1.5321
ECAD model for MCP7940M-I/SN

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention