The LM4852ITLX/NOPB is an audio power amplifier solution from Texas Instruments, designed to deliver high-quality sound and performance in a compact package. This integrated circuit is part of TI's extensive range of audio amplifiers and is tailored for portable applications where space and power efficiency are of the essence.
Key Features
- Amplifier Type: Class AB
- Output Power: Capable of delivering 1.5W into 8 ohms with less than 1.0% THD+N
- Power Supply Range: 2.2V to 5.5V, making it suitable for battery-operated devices.
- Low Shutdown Current: Helps to preserve battery life in portable applications.
- No Audible Pop: Features no audible pop and click noise during power cycling.
- Thermal Shutdown Protection: Ensures the device operates within safe temperature limits.
Applications
The LM4852ITLX/NOPB is versatile and can be used in a variety of audio applications. It is particularly well-suited for:
- Mobile Phones
- PDAs
- Portable Media Players
- Laptop and Notebook Computers
- Portable Gaming Devices
Package and Quality
This audio amplifier is available in a micro SMD package, which is ideal for space-constrained applications. The NOPB designation in the part number indicates that the product is lead-free and RoHS compliant, reflecting Texas Instruments' commitment to environmental sustainability.
Support and Resources
Designers and engineers can access extensive support and resources from Texas Instruments, including detailed datasheets, reference designs, and technical support to facilitate the integration of the LM4852ITLX/NOPB into their projects.
For those looking to enhance their audio systems with a reliable, high-performance amplifier, the LM4852ITLX/NOPB from Texas Instruments stands out as a compelling choice, combining power efficiency, compact design, and advanced features to deliver superior audio experiences in portable applications.