EN
  • EN
  • DE

PI7C9X20404SLCFDEX

Part No PI7C9X20404SLCFDEX
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 128LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features Packet Switch, 4-Port/4-Lane Interface 128-LQFP (14x14)
Manufacturer Diodes Incorporated
Series SlimLine™
Package Reel - TR
Mounting Surface Mount
Package 128-LQFP
Case / Package 128-LQFP (14x14)
Family Name PI7C9X20404
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889288-PI7C9X20404SLCFDEX
Ultra Librarian 3D Model Ultra Librarian PI7C9X20404SLCFDEX CAD Model

Description

Diodes Incorporated PI7C9X20404SLCFDEX Overview

The PI7C9X20404SLCFDEX from Diodes Incorporated is a high-performance, PCIe packet switch designed to meet the demands of modern computing and embedded applications. This state-of-the-art component is engineered to provide an efficient and reliable interconnect solution for multiple PCIe devices, ensuring seamless data transfer and enhanced system performance.

Key Features

  • PCI Express Base Specification: Complies with the latest PCIe 2.1 specification, delivering high-speed serial communication with support for multi-gigabit data rates.
  • Ports: Features a total of four lanes and four ports, offering versatility in connecting different PCIe devices within a system.
  • Switching Capabilities: Equipped with advanced switching capabilities that allow for efficient routing of PCIe data packets between the host and multiple endpoints.
  • Low Latency: Designed to minimize latency, which is crucial for applications requiring fast and responsive data processing.
  • Power Management: Integrates power management features that contribute to reduced power consumption, making it suitable for energy-sensitive environments.

Applications

The PI7C9X20404SLCFDEX is ideal for a broad range of applications, including but not limited to:

  • Data center and server applications
  • Embedded systems
  • Networking and telecommunications equipment
  • Storage systems
  • High-performance computing platforms

Technical Specifications

  • Package: Offered in a 19x19mm FCBGA package, it is designed for compact and space-constrained applications.
  • Temperature Range: Operates within an industrial temperature range, ensuring reliability under various environmental conditions.
  • Quality and Reliability: Manufactured by Diodes Incorporated, a trusted industry leader, which guarantees high-quality standards and product longevity.

The PI7C9X20404SLCFDEX is a testament to Diodes Incorporated's commitment to providing innovative solutions that enhance connectivity and performance in today's advanced electronic systems. With its robust feature set and versatile applications, this PCIe packet switch is an essential component for system developers looking to maximize throughput and efficiency in their designs.

You May Also Be Interested in

Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
NXP / Nexperia
Interface 144-HLQFP (20x20)
Need more? Email Us
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us
NXP / Nexperia
Interface
Need more? Email Us
Infineon Technologies
Interface PG-MQFP-44-2
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.2615 $69.0460
9+ $14.1626 $127.4634
13+ $13.7202 $178.3626
18+ $13.2779 $239.0022
23+ $12.8355 $295.2165
31+ $11.5073 $356.7263
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess