EN
  • EN
  • DE

LM46002PWPEVM

Part No LM46002PWPEVM
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description EVAL BOARD BUCK REG LM46002 / LM46002PWP DC to DC Converter and Switching Regulator Chip 5VDC Output Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Series SIMPLE SWITCHER
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 3.3V
Output Current 2A
Voltage - Input 3.5 V ~ 60 V
Regulator Topology Buck
Frequency - Switching 500kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LM46002
Win Source Part Number 779220-LM46002PWPEVM
Popularity Medium
Supply and Demand Status Balance
Family Name LM46002
Introduction Date January 01, 2000
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM46002PWPEVM CAD Model

Description

Product Overview: Texas Instruments LM46002PWPEVM

The LM46002PWPEVM is an evaluation module (EVM) designed by Texas Instruments (TI) to showcase the capabilities and robust performance of the LM46002 regulator, a highly efficient, synchronous buck (step-down) voltage converter. This EVM provides engineers, designers, and hobbyists a convenient platform to test and evaluate the LM46002's features in a real-world application scenario.

The LM46002 regulator integrated into the EVM is capable of delivering up to 2A of continuous output current. It operates over an input voltage range of 3.5V to 60V, which makes it suitable for a wide array of applications, including industrial, automotive, and telecommunications power systems. The adjustable output voltage range from 0.6V to 7V allows for great flexibility in matching the power requirements of various downstream components.

The EVM is equipped with a number of test points and jumper settings, enabling users to easily configure and monitor the performance of the LM46002 regulator. Key features such as the switching frequency, which can be programmed from 100kHz to 2.2MHz, and the soft-start time, can be adjusted to suit specific application needs. The high-frequency operation of the LM46002 allows for the use of small surface-mount inductors and capacitors, resulting in a compact power supply solution with excellent power density.

Safety and protection features are built into the LM46002PWPEVM, including thermal shutdown, undervoltage lockout, and overcurrent protection, ensuring reliable operation under various conditions. Additionally, the EVM demonstrates the regulator's high efficiency and low quiescent current, which contribute to energy savings and extended battery life in battery-powered applications.

The LM46002PWPEVM is an essential tool for engineers looking to quickly prototype and test their power supply designs. It comes with a user-friendly guide that includes schematic diagrams, bill of materials, and layout recommendations, providing a comprehensive resource for accelerating the design process.

Texas Instruments' commitment to quality and performance is evident in the LM46002PWPEVM, making it an excellent choice for those in need of a reliable and versatile step-down voltage conversion solution.

You May Also Be Interested in

STMicroelectronics
EVAL BOARD FOR PM6680A
Lowest to $6.5223
ON Semiconductor
EVAL BOARD FOR NCP1052G / LOW-COST 100 MAHIGH-VOLTAGE BUCK ANDBUCK-BOOST USING NCP1052EVALUATION BOARD USERMANUAL
Need more? Email Us
Richtek USA Inc.
EVAL MODULE FOR RT8129AGQW
Need more? Email Us
Seeed Technology Co., Ltd
ADJUSTABLE STEP-DOWN DC/DC CONVE / MP1584 DC to DC Converter and Switching Regulator Chip 0.8VDC to 18VDC Output Development Tool
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP1583DR2G / Power Management Development Board
Lowest to $1.3675
ON Semiconductor
EVAL BOARD FOR NCP5214 / Power Management Development Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS54426-608 / TPS54426 DC to DC Converter and Switching Regulator Chip 1.05VDC Output Evaluation Board
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP5425SO / NCP5425SO BUCK CONTROLLER EVALUATION BOARD
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP1421 / NCP1421DMR2G DC to DC Converter and Switching Regulator Chip 3.3VDC Output Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess