EN
  • EN
  • DE

TMUX1248DCKR

Part No TMUX1248DCKR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description 3- LOW RON, 5-V, 2:1 (SPDT) GENE / 1 Circuit IC Switch 2:1 3Ohm (Typ) SC-70-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Package Tape & Reel
Switch Circuit SPDT
Number of Circuits 1
On-State Resistance (Max) 3Ohm (Typ)
Channel-to-Channel Matching (ΔRon) 150mOhm
Voltage - Supply, Single (V+) 1.08V ~ 5.5V
Voltage - Supply, Dual (V±) 1.08V ~ 5.5V
-3db Bandwidth 250MHz
Charge Injection -10pC
Channel Capacitance (CS(off), CD(off)) 7pF
Current - Leakage (IS(off)) (Max) 75nA (Typ)
Crosstalk -45dB @ 10MHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-70-6
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TMUX1248DCKRTR,296-TMUX1248DCKRCT,296-TMUX1248DCKRDKR
Standard Package 3,000
Win Source Part Number 970409-TMUX1248DCKR
Ultra Librarian 3D Model Ultra Librarian TMUX1248DCKR CAD Model

Description

The TMUX1248DCKR is a precision, advanced analog multiplexer from Texas Instruments, designed to cater to a wide range of applications requiring high-performance signal routing. This device is part of the TMUX series, which are known for their low on-resistance and low crosstalk, making them an excellent choice for multiplexing and demultiplexing applications in data acquisition systems, test equipment, and communication systems.

Key Features

  • Low On-Resistance: The TMUX1248DCKR boasts a low on-resistance, typically around 5 ohms, which ensures minimal signal distortion and provides excellent conductivity for analog signals.
  • Multiple Channel Configurations: It offers 4:1 or dual 2:1 input/output channel configurations, giving designers the flexibility to use the device in various multiplexing scenarios.
  • Wide Operating Voltage Range: The device operates over a broad supply voltage range from 1.08 V to 5.5 V, accommodating a variety of logic levels and making it suitable for both digital and analog applications.
  • Low Crosstalk and Off-Isolation: Its design minimizes crosstalk and off-isolation, ensuring that signals are cleanly and accurately routed without interference from other channels.
  • Break-Before-Make Switching: TMUX1248DCKR features break-before-make switching, which prevents signal overlap during channel transitions and protects against shorting of signals.
  • ESD Protection: The device includes robust Electrostatic Discharge (ESD) protection, safeguarding it against the common issue of static damage.

Applications

Due to its versatility and high performance, the TMUX1248DCKR is ideal for a variety of applications, including:

  • Data Acquisition Systems
  • Signal Routing in Audio and Video Equipment
  • Communication Systems
  • Medical Instrumentation
  • Automotive Infotainment Systems

Package and Quality

The TMUX1248DCKR is available in a compact SC70 package, which is highly suitable for space-constrained applications. Additionally, Texas Instruments is renowned for its commitment to quality, and this product is no exception, meeting high standards for reliability and performance.

You May Also Be Interested in

Texas Instruments
IC SWITCH SPST X 4 2.4OHM 16WQFN
Lowest to $5.8209
Texas Instruments
AUTOMOTIVE, 12-V, 8:1 ONE-CHANNE
Lowest to $0.8732
Analog Devices Inc.
4Ω 1 LFCSP-48(7x7) Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $52.3881
Texas Instruments
IC MUX 8:1 240OHM 16SOIC
Lowest to $0.1402
Texas Instruments
IC MUX 8:1 130OHM 20DIP
Need more? Email Us
Siliconix
IC SWITCH SPST-NCX4 85OHM 16SOIC
Lowest to $1.1060
MICROSS/On Semiconductor
IC SWITCH SP4TX2 100OHM 16TSSOP
Lowest to $0.4366
IC-Haus GmbH
iC-PZ2656 oQFN32-5x5 iC-Haus Encoders, Decoders, Multiplexers & Demultiplexers High-Resolution Reflective Absolute Encoder (26-256) datasheet, inventory, & pricing.
Need more? Email Us
UTC
2V~10V 225Ω TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.3377

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3836 $51.7860
320+ $0.3147 $100.7040
495+ $0.3049 $150.9255
680+ $0.2951 $200.6680
880+ $0.2852 $250.9760
1,175+ $0.2557 $300.4475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,000 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess