EN
  • EN
  • DE

LM432MAX

Part No LM432MAX
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Dual Op Amp with On-Chip Fixed 2.5V Reference | IC OPAMP GP 2 CIRCUIT 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Amplifier Type General Purpose
Slew Rate 0.5V/μs
Gain Bandwidth Product 1MHz
Current - Input Bias 3nA
Voltage - Input Offset 600μV
Supply Current 150μA
Current - Output / Channel 30mA
Supply Voltage , Single/Dual (±) 2.5V ~ 16V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LM432
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1199904-LM432MAX
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM432MAX CAD Model

Description

The LM432MAX is a precision dual operational amplifier (op-amp) from Texas Instruments, designed to offer a perfect blend of performance and flexibility for a wide range of applications. This device is part of the LMx32 series, known for their high standards in stability, low noise, and accuracy, making them suitable for industrial, automotive, and consumer markets.

Key Features

  • Supply Voltage Range: The LM432MAX operates from a supply voltage range of 2.7V to 32V, or ±1.35V to ±16V for split supplies. This wide range allows it to be used in systems with varying power requirements without sacrificing performance.
  • Low Offset Voltage: The device boasts a low input offset voltage, which enhances the accuracy of signal amplification and is crucial for precision applications.
  • Low Noise: It features a low noise density, making it an excellent choice for audio applications and other sensitive instrumentation that requires minimal signal interference.
  • High Input Impedance: With a high input impedance, the LM432MAX minimizes the loading effect on the input source, thus preserving signal integrity.
  • Output Short-Circuit Protection: The built-in output short-circuit protection ensures the device's reliability and robustness in the face of adverse conditions.

Applications

The LM432MAX is versatile and finds its use in a variety of applications, including:

  • Signal conditioning and sensor amplification
  • Active filters
  • Audio pre-amplifiers
  • Data acquisition systems
  • Analog-to-digital converters (ADC) interface

Package and Quality

The LM432MAX is available in an 8-pin SOIC package, which is compact and suitable for space-constrained applications. Texas Instruments is committed to high-quality standards, and this product is no exception. It is designed to meet or exceed the stringent requirements of the industrial and automotive industries, ensuring performance and reliability.

For detailed specifications, application notes, and support documentation, visit the Texas Instruments official website or contact their customer support team.

You May Also Be Interested in

Analog Devices Inc.
IC BUFFER 1 CIRCUIT 6LFCSP
Lowest to $2.5282
ams
IC OPAMP GP 1 CIRCUIT SC70-6
Lowest to $1.7106
Broadcom Limited
IC OPAMP ISOLATION 1 CIRC 8SSO
Need more? Email Us
Rochester Electronics
HIGH SPEED, OP AMP
Need more? Email Us
Texas Instruments
IC OPAMP
Lowest to $1.9645
Rochester Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8MSOP
Lowest to $4.7317
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887
Texas Instruments
IC OPAMP JFET 2 CIRCUIT 8DIP
Lowest to $0.5840
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0802 $54.0100
115+ $0.8864 $101.9360
175+ $0.8587 $150.2725
245+ $0.8310 $203.5950
315+ $0.8033 $253.0395
420+ $0.7202 $302.4840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess