EN
  • EN
  • DE

XC3020TM70PC84C

Part No XC3020TM70PC84C
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1105249-XC3020TM70PC84C
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC3020TM70PC84C CAD Model

Description

The XC3020TM70PC84C is a member of the XC3000 series of Field-Programmable Gate Arrays (FPGAs) from Xilinx. These FPGAs are designed for implementing a variety of digital logic functions, offering a flexible and programmable solution for prototyping and low-volume production runs.

Applications:

  • Prototyping: Used extensively for rapid prototyping of digital circuits and systems.
  • Glue Logic: Implements interface logic between different components in a system.
  • Address Decoding: Used in memory systems for address decoding and control.
  • State Machines: Implements complex state machines for control applications.
  • Custom Logic: Designed for implementing custom logic functions tailored to specific application requirements.

Features:

  • Configurable Logic Blocks (CLBs): The core building blocks for implementing logic functions.
  • Input/Output Blocks (IOBs): Provide flexible interfaces for connecting to external devices.
  • Programmable Interconnect: Allows for flexible routing and interconnection of logic blocks.
  • Static RAM (SRAM) Based: Configuration data is stored in SRAM, allowing for easy reprogramming.
  • PC84 Package: Indicates a plastic chip carrier with 84 pins.
  • 70MHz Speed Grade: Specifies the maximum operating frequency of the device.

Benefits:

  • Flexibility: Programmable logic allows for easy modification and adaptation to changing requirements.
  • Reduced Time-to-Market: FPGA-based design enables faster prototyping and development cycles.
  • Cost-Effectiveness: Provides a cost-efficient solution for low-volume production.
  • Ease of Use: User-friendly development tools simplify the design and implementation process.
  • Reprogrammability: Allows for in-system reprogramming, enabling design changes without hardware modifications.

Additional Details:

The XC3020TM70PC84C features a matrix of Configurable Logic Blocks (CLBs) interconnected by a programmable routing network. Each CLB contains logic elements that can be configured to implement various logic functions. The Input/Output Blocks (IOBs) provide flexible interfaces for connecting the FPGA to external devices. The SRAM-based configuration allows for easy reprogramming, making the XC3020TM70PC84C ideal for prototyping and experimentation. The 'TM' likely refers to a specific temperature range or testing specification. The 'C' at the end indicates a commercial temperature grade. Further information about the device, including detailed specifications, can be found in the Xilinx XC3000 series datasheets.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Need more? Email Us
TDK Corporation
3-terminal Filters
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Vishay
Diode Cyl Tape
Need more? Email Us
Diodes Incorporated
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess