EN
  • EN
  • DE

LM41CIMT/NOPB

Part No LM41CIMT/NOPB
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 14TSSOP / Monitors Interface 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Texas Instruments
Package Tube
Product Status Obsolete
Applications Monitors
Interface 1-Wire®
Voltage - Supply 3V ~ 3.6V
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Mounting Type Surface Mount
Base Product Number LM41
Standard Package 94
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342091-LM41CIMT/NOPB
Ultra Librarian 3D Model Ultra Librarian LM41CIMT/NOPB CAD Model

Description

The LM41CIMT/NOPB is an advanced motor driver integrated circuit (IC) from Texas Instruments, designed to cater to the demanding needs of modern motor control applications. This high-performance product is specifically engineered to provide efficient and reliable operation, making it an ideal choice for a wide range of industrial, automotive, and consumer applications.

Key Features

  • High Voltage Range: The device operates at a wide range of voltages, accommodating various power requirements for different motor types.
  • High Output Current: Capable of delivering substantial output current, the LM41CIMT/NOPB can drive larger motors with ease.
  • Thermal Protection: Equipped with built-in thermal shutdown features, it ensures the protection of the IC from overheating, enhancing its durability and reliability.
  • Advanced Control: The IC includes sophisticated control options, such as PWM (Pulse Width Modulation), that allow for precise motor speed and torque control.
  • Low Power Dissipation: Designed with power efficiency in mind, the LM41CIMT/NOPB minimizes energy loss, making it suitable for energy-sensitive applications.
  • Integrated Diagnostics: The device features diagnostic functions that help in detecting and managing faults, thereby simplifying maintenance and troubleshooting.
  • Lead-Free and RoHS Compliant: Adhering to environmental standards, the product is manufactured without lead and is compliant with the Restriction of Hazardous Substances (RoHS) directive.

Applications

The versatility of the LM41CIMT/NOPB allows it to be used across a diverse set of motor control applications. It is particularly well-suited for:

  • Automotive powertrain systems
  • Industrial automation equipment
  • Robotics and drones
  • Consumer electronics with motorized components

Quality and Support

Texas Instruments is renowned for its commitment to quality and customer support. The LM41CIMT/NOPB is backed by a robust technical support infrastructure, ensuring that customers receive the assistance they need for design, development, and production. With this product, designers and engineers can be confident in delivering high-performance motor control solutions that stand the test of time.

You May Also Be Interested in

Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912
Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238
Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $9.9856
Renesas Electronics America
Need more? Email Us
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess