EN
  • EN
  • DE

LM4140CCMX-4.1/NOPB

Part No LM4140CCMX-4.1/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 4.096V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 4.096V
Output Current 8mA
Tolerance ±0.1%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 2.2μVp-p
Voltage - Input 1.8 V to 5.5 V
Operating Supply Current 400μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1054517-LM4140CCMX-4.1/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4140CCMX-4.1/NOPB CAD Model

Description

The LM4140CCMX-4.1/NOPB from Texas Instruments is a precision low dropout voltage reference designed for high-performance analog and digital applications. With a fixed output voltage of 4.1V and an impressive accuracy level, this voltage reference is an ideal choice for systems requiring a stable reference voltage over a wide range of environmental conditions.

Key Features

  • High Accuracy: The LM4140CCMX-4.1/NOPB offers an initial accuracy of ±0.1% (max) and a temperature coefficient of 20ppm/°C (max) over the entire industrial temperature range (-40°C to +85°C), ensuring reliable performance under varying conditions.
  • Low Dropout Voltage: This device features a very low dropout voltage, which makes it suitable for battery-powered and low-voltage operations, providing a stable output even when the input voltage is close to the output voltage.
  • Long-Term Stability: Exhibiting excellent long-term stability, the LM4140CCMX-4.1/NOPB is a reliable component for critical applications where consistent performance over time is a necessity.
  • Low Noise: With a low output noise of 30µV (typical), it is perfect for sensitive electronic applications such as precision instrumentation, A/D converters, and data acquisition systems.

Applications

The LM4140CCMX-4.1/NOPB is versatile and can be used in a range of applications, including:

  • Precision voltage references in analog-to-digital converters (ADCs)
  • Portable instrumentation and battery-powered devices
  • Data acquisition systems
  • Industrial control systems
  • High-resolution analog-to-digital conversion systems

Product Specifications

Supplied in a small surface-mount package (SOT-23), the LM4140CCMX-4.1/NOPB is designed for space-constrained applications. It is also characterized for operation from -40°C to +85°C, making it suitable for industrial environments. The "NOPB" designation indicates that this product is part of Texas Instruments' eco-friendly lineup, which is free of lead and other environmentally harmful substances, complying with the RoHS directive.

For precision reference requirements, the LM4140CCMX-4.1/NOPB stands out with its combination of accuracy, stability, and low noise, making it an excellent choice for your high-performance circuit designs.

You May Also Be Interested in

National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4533 $51.6264
19+ $5.2951 $100.6069
30+ $5.1296 $153.8880
41+ $4.9641 $203.5281
53+ $4.7987 $254.3311
70+ $4.3022 $301.1540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess