EN
  • EN
  • DE

ISL95857AHRTZ

Part No ISL95857AHRTZ
Manufacturer Renesas Electronics America
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CTRLR IMVP8 3OUT 40TQFN / Robust Ripple Regulator? (R3) Controller, Intel IMVP8 Voltage Regulator IC 3 Output 40-TQFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Renesas Electronics America
Series Robust Ripple Regulator™ (R3)
Package Tray
Product Status Active
Applications Controller, Intel IMVP8
Voltage - Input 4.5V ~ 25V
Number of Outputs 3
Voltage - Output 0.25V ~ 1.52V
Temperature Range - Operating -40°C ~ 100°C
Mounting Type Surface Mount
Package / Case 40-VFQFN Exposed Pad
Supplier Device Package 40-TQFN (5x5)
Base Product Number ISL95857
Standard Package 60 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 875927-ISL95857AHRTZ
Ultra Librarian 3D Model Ultra Librarian ISL95857AHRTZ CAD Model

Description

The 875927-ISL95857AHRTZ is a power management integrated circuit (IC) from the Robust Ripple Regulator™ (R3) series by Renesas Electronics America.

  • Designed for: controller applications, specifically for Intel IMVP8
  • Outputs: 3
  • Voltage Input: 4.5V to 25V
  • Voltage Output: 0.25V to 1.52V
  • Package: 40-VFQFN exposed pad
  • Mounting Type: Surface Mount Technology
  • Temperature Range: -40°C to 100°C
  • ECCN: EAR99
  • REACH: Unaffected
  • HTSUS Code: 8542.39.0001
  • Product Status: Active

You May Also Be Interested in

Renesas Electronics America
IC PWM CONTROLLER QFN
Lowest to $2.5826
Maxim Integrated
DUAL-PHASE, QUICKPWM CONTROLLERS
Lowest to $10.1866
Renesas Electronics America
IC REG IMVP-7 VR12 2OUT 40TQFN
Need more? Email Us
Renesas Electronics America
IC REG 48QFN
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
STMicroelectronics
IC REG CTRLR 3OUT POWERSSO-36
Lowest to $0.8582
ON Semiconductor
IC REG CONV CAR AUD 7OUT 15HZIP
Lowest to $14.5523
Texas Instruments
IC REG TFT/LCD CONV 2OUT 15DSBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.1433 $63.4299
6+ $17.3484 $104.0904
9+ $16.8062 $151.2558
13+ $16.2641 $211.4333
16+ $15.7220 $251.5520
22+ $14.0956 $310.1032
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,758 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess