EN
  • EN
  • DE

ISL6353CRTZ-T

Part No ISL6353CRTZ-T
Manufacturer Renesas Electronics America
Catalog PMIC - Voltage Regulators - Special Purpose
Description PCN13024 – ASECL Reliability Qualification Summary | IC REG CTRLR DDR 1OUT 40TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Renesas Electronics America Inc.
Packaging Tape and Reel
Applications Controller, DDR, Intel VR12
Parts Input Voltage (V) 4.5V ~ 25V
Voltage - Output 0.25V ~ 1.52V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 40-VFQFN Exposed Pad
Supplier Device Package 40-TQFN (5x5)
Family Part Number ISL6353
Manufacturer Pack Quantity 6,000
MSL Level 3 (168 Hours)
Win Source Part Number 1189954-ISL6353CRTZ-T
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISL6353CRTZ-T CAD Model

Description

The ISL6353CRTZ-T is an integrated circuit from Renesas Electronics America Inc.

  • Applications: DDR and Intel VR12
  • Voltage Output: 0.25V to 1.52V
  • Temperature Range: 0°C to 70°C
  • Package: 40-TQFN (5x5)
  • Parts Input Voltage: 4.5V to 25V
  • Supply and Demand: Limited
  • Popularity: Medium

You May Also Be Interested in

Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Need more? Email Us
Allegro MicroSystems, LLC
IC REG LNBR 1CH 20QFN / * Voltage Regulator IC Output
Lowest to $1.3456
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG TFT/LCD CONV 2OUT 15DSBGA
Need more? Email Us
Maxim Integrated
IC REG CTRLR CPU 1OUT 36TQFN
Need more? Email Us
Renesas Electronics America
IC REG CTRLR INTEL 1OUT 40TQFN
Need more? Email Us
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56QFN
Lowest to $11.0598
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG TFT/LCD CONV 2OUT 15DSBGA
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7964 $50.3352
44+ $2.2945 $100.9580
68+ $2.2228 $151.1504
93+ $2.1511 $200.0523
121+ $2.0794 $251.6074
161+ $1.8643 $300.1523
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess