EN
  • EN
  • DE

ADR361AUJZ-REEL

Part No ADR361AUJZ-REEL
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816779-ADR361AUJZ-REEL
Ultra Librarian 3D Model Ultra Librarian ADR361AUJZ-REEL CAD Model

Description

Product Overview: ADR361AUJZ-REEL from Analog Devices Inc.

The ADR361AUJZ-REEL is a high-precision, low-power voltage reference offered by Analog Devices Inc., a renowned leader in the semiconductor industry. This product is part of the ADR36x series of voltage references that are known for their accuracy and stability, making them ideal for high-resolution data converters and precision applications.

Key Features

  • Output Voltage: The ADR361 provides a fixed output voltage option of 2.5V, suitable for a wide range of applications requiring a stable reference voltage.
  • High Accuracy: With an initial accuracy of ±0.15%, the device ensures precise voltage reference for critical applications.
  • Low Temperature Coefficient: The ADR361 boasts a low temperature coefficient of 8 ppm/°C (max), which guarantees a stable output across a wide temperature range.
  • Low Dropout Voltage: The low dropout voltage feature allows the reference to remain stable with minimal headroom above the output voltage, enhancing its flexibility in various circuit configurations.
  • Low Quiescent Current: The device operates with a low quiescent current of 120 μA (max), which is beneficial for battery-powered and energy-efficient systems.
  • Package Options: It comes in a compact SOT-23 package, which is ideal for space-constrained applications.
  • Long-Term Stability: Exhibits excellent long-term stability, ensuring reliable performance over the lifespan of the application.

Applications

The ADR361AUJZ-REEL is versatile and can be used in various applications, including:

  • Precision data acquisition systems
  • Battery-powered equipment
  • Portable medical devices
  • Industrial process control systems
  • Automotive electronics
  • High-resolution data converters

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products. The ADR361 voltage reference is manufactured with rigorous quality control processes and is designed to meet the stringent requirements of industrial and automotive applications. Its long-term stability and reliability make it an excellent choice for systems where precision is paramount.

For designers and engineers looking for a stable, accurate, and low-power voltage reference solution, the ADR361AUJZ-REEL is an excellent choice that promises to deliver consistent performance and help maintain the integrity of sensitive electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
31+ $1.6259 $50.4029
66+ $1.5210 $100.3860
103+ $1.4685 $151.2555
147+ $1.3636 $200.4492
191+ $1.3112 $250.4392
239+ $1.2587 $300.8293
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,710 pieces
MOQ: 31 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess