EN
  • EN
  • DE

LM4132AMFX-4.1/NOPB

Part No LM4132AMFX-4.1/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.05% SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 4.096V
Current - Output 20 mA
Tolerance ±0.05%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 350µVp-p
Voltage - Input 4.496V ~ 5.5V
Current - Supply 100µA
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number LM4132
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 877459-LM4132AMFX-4.1/NOPB
Ultra Librarian 3D Model Ultra Librarian LM4132AMFX-4.1/NOPB CAD Model

Description

The LM4132AMFX-4.1/NOPB is a high-precision voltage reference component manufactured by Texas Instruments, designed to offer a stable and accurate reference voltage for various applications. This device is part of the LM4132 series, which is known for its exceptional temperature stability and low dynamic impedance, making it an excellent choice for precision applications.

Key Features

  • Reference Voltage: The device provides a fixed 4.1V output, suitable for many analog circuits that require a stable voltage reference.
  • Accuracy: With an initial accuracy of ±0.1%, the LM4132AMFX-4.1/NOPB ensures high precision in its output voltage, which is crucial for sensitive electronic components and systems.
  • Temperature Coefficient: It features an impressive low temperature coefficient, typically 20ppm/°C, which guarantees stable performance over a wide temperature range.
  • Load Regulation: The device exhibits excellent load regulation characteristics, ensuring that the output voltage remains constant despite changes in the load current.
  • Supply Voltage Range: It operates over a broad supply voltage range, accommodating various input voltages while maintaining a consistent output.
  • Package: The LM4132AMFX-4.1/NOPB is available in a small SOT-23 package, making it suitable for space-constrained applications.
  • Automotive Qualification: This component is AEC-Q100 qualified, indicating its reliability and suitability for automotive applications.

Applications

The LM4132AMFX-4.1/NOPB is versatile and can be used in a range of applications, including:

  • Data acquisition systems
  • High-resolution analog-to-digital converters (ADCs)
  • Industrial instrumentation
  • Precision current sources
  • Portable, battery-powered equipment
  • Automotive electronics

The LM4132AMFX-4.1/NOPB is designed to meet the stringent requirements of precision electronic systems, offering a reliable and consistent performance that engineers and designers can trust for their most critical applications.

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8521 $52.6689
21+ $4.8018 $100.8378
33+ $4.6517 $153.5061
45+ $4.5017 $202.5765
58+ $4.3516 $252.3928
77+ $3.9014 $300.4078
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 598 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess