EN
  • EN
  • DE

LM4140CCM-1.2

Part No LM4140CCM-1.2
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description High Precision Low Noise Low Dropout Voltage | IC VREF SERIES 1.25V 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Reference Type Series
Output Type Fixed
Min/Fixed Output Voltage 1.25V
Output Current 8mA
Tolerance ±0.1%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 2.2μVp-p
Parts Input Voltage (V) 1.8V ~ 5.5V
Supply Current 375μA
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LM4140
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1199860-LM4140CCM-1.2
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM4140CCM-1.2 CAD Model

Description

Introducing the LM4140CCM-1.2 Precision Voltage Reference

The LM4140CCM-1.2 is a high-precision voltage reference component from the reputable manufacturer Texas Instruments. Designed to offer both accuracy and stability, this device is an ideal choice for precision applications that require a stable voltage reference, such as high-end instrumentation, A/D and D/A converters, and portable battery-powered devices.

The LM4140CCM-1.2 provides a fixed 1.2V output with an impressive initial accuracy of ±0.1%. It features a low temperature coefficient, typically around 20ppm/°C, which ensures minimal deviation across a wide temperature range. Its ability to maintain stability under varying conditions makes it a reliable component for critical applications.

Key Features

  • High Accuracy: ±0.1% at 25°C initial accuracy for precise voltage reference needs.
  • Low Temperature Coefficient: Typical 20ppm/°C ensuring minimal variation over temperature changes.
  • Low Dropout Voltage: The device operates with a minimal difference between the input and output voltage, which is advantageous in low-voltage conditions.
  • Low Noise: Offers a low output noise of 30µV (typical), which is crucial for sensitive electronic applications.
  • Long-Term Stability: Excellent long-term stability of less than 50ppm/1k hours, providing a reliable performance over time.
  • Wide Operating Temperature Range: Suitable for a broad range of applications with an operating temperature range from -40°C to +85°C.

Applications

The LM4140CCM-1.2's performance characteristics make it well-suited for a variety of applications, including:

  • Precision data acquisition systems
  • High-resolution analog-to-digital converters (ADCs)
  • Professional audio equipment
  • Industrial automation and process control
  • Medical and scientific instrumentation
  • Battery-powered and portable devices

With its combination of high accuracy, low temperature dependence, and low noise, the LM4140CCM-1.2 from Texas Instruments stands out as a top-tier component for designers seeking to enhance the performance of their high-precision electronic systems. Its robust design and proven reliability make it a preferred choice for engineers around the globe.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8636 $55.0452
16+ $6.4522 $103.2352
24+ $6.2505 $150.0120
34+ $6.0489 $205.6626
43+ $5.8473 $251.4339
58+ $5.2424 $304.0592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,432 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess