EN
  • EN
  • DE

LM4041CIM7X-1.2

Part No LM4041CIM7X-1.2
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description LM4041 Precision Micropower Shunt Voltage Reference | IC VREF SHUNT 1.225V SC70
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Cut Tape (CT)
Status Obsolete
Reference Type Shunt
Output Type Fixed
Min/Fixed Output Voltage 1.225V
Output Current 12mA
Tolerance ±0.5%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 20μVrms
Current - Cathode 65μA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package SC-70-5
Family Part Number LM4041
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1199582-LM4041CIM7X-1.2
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4041CIM7X-1.2 CAD Model

Description

Product Overview: Texas Instruments LM4041CIM7X-1.2

The Texas Instruments LM4041CIM7X-1.2 is a precision micro-power shunt voltage reference that offers a fixed 1.2V output voltage with a high level of accuracy and stability. This component is designed for a wide range of applications, including battery-powered equipment, power supplies, and portable consumer products where energy efficiency and accuracy are crucial.

Key Features

  • Voltage Reference: The LM4041CIM7X-1.2 provides a precise 1.2V output, making it suitable for various applications that require a stable reference voltage.
  • Accuracy: With an initial accuracy of ±0.5%, this voltage reference ensures reliable performance for critical applications.
  • Temperature Coefficient: It boasts an excellent temperature coefficient, ensuring the output voltage remains stable across a wide temperature range.
  • Low Power Consumption: As a micro-power device, it is optimized for battery-operated systems, contributing to extended battery life.
  • Package: The device comes in a compact SOT-23 package, making it suitable for space-constrained applications.

Applications

The LM4041CIM7X-1.2 is versatile and can be used in various applications, including:

  • Portable and battery-powered devices
  • Power supplies and power management systems
  • Data acquisition systems
  • Instrumentation and test equipment
  • Consumer electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LM4041CIM7X-1.2 is no exception. This voltage reference is designed to meet the stringent requirements of industrial and commercial applications, ensuring long-term performance and reliability.

Support and Resources

For engineers and designers, Texas Instruments provides extensive support and resources, including datasheets, application notes, and design tools. This ensures that integrating the LM4041CIM7X-1.2 into your design is as smooth and efficient as possible, with the backing of Texas Instruments' expertise.

In conclusion, the LM4041CIM7X-1.2 from Texas Instruments is a reliable and precise voltage reference solution, ideal for applications where accuracy and power efficiency are critical. Its compact form factor, coupled with Texas Instruments' support, makes it a go-to choice for designers looking to enhance their power management systems.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1280 $50.7600
95+ $1.0567 $100.3865
150+ $1.0210 $153.1500
215+ $0.9496 $204.1640
275+ $0.9139 $251.3225
345+ $0.8782 $302.9790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess