EN
  • EN
  • DE

LM4140ACM-2.0

Part No LM4140ACM-2.0
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description High Precision Low Noise Low Dropout Voltage Reference | IC VREF SERIES 2.048V 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Reference Type Series
Output Type Fixed
Min/Fixed Output Voltage 2.048V
Output Current 8mA
Tolerance ±0.1%
Temperature Coefficient 3ppm/°C
Noise - 0.1Hz to 10Hz 2.2μVp-p
Parts Input Voltage (V) 1.8V ~ 5.5V
Supply Current 375μA
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LM4140
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1199847-LM4140ACM-2.0
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM4140ACM-2.0 CAD Model

Description

Product Overview: LM4140ACM-2.0 Precision Voltage Reference

The LM4140ACM-2.0 is a high-precision voltage reference component manufactured by Texas Instruments, renowned for its stability and accuracy in providing a fixed voltage for calibration and reference purposes in various electronic applications. Designed to meet the needs of sophisticated electronic systems, this device offers a precise 2.0V output voltage.

Key Features

  • High Accuracy: The LM4140ACM-2.0 boasts an impressive initial accuracy of ±0.1% (max) for A grade, ensuring reliable and consistent performance.
  • Low Temperature Coefficient: With a temperature coefficient of 30ppm/°C (max) for A grade, it provides excellent temperature stability, making it suitable for operation under varying environmental conditions.
  • Low Dropout Voltage: The device operates with a low dropout voltage, which enhances its efficiency and allows for operation under lower input voltages.
  • Low Output Noise: It features a low output noise of 4.5µV RMS (10Hz to 10kHz), contributing to the overall signal integrity in sensitive applications.
  • Long-Term Stability: Demonstrating excellent long-term stability, the LM4140ACM-2.0 is a reliable choice for critical applications requiring consistent performance over time.

Applications

The LM4140ACM-2.0 is ideal for a wide range of applications, including:

  • Precision data acquisition systems
  • High-resolution analog-to-digital converters (ADCs)
  • Digital-to-analog converters (DACs)
  • Portable instrumentation
  • Industrial control systems
  • Automotive electronics

Package and Quality

The device is offered in an 8-pin SOIC package, making it suitable for compact designs. It is characterized for operation from -40°C to +85°C, ensuring reliable performance in a wide range of operating temperatures. The LM4140ACM-2.0 is part of Texas Instruments' commitment to high-quality products and is designed to meet stringent industry standards.

For engineers and designers requiring a stable and precise voltage reference, the LM4140ACM-2.0 from Texas Instruments represents an excellent choice, combining performance with reliability.

You May Also Be Interested in

Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess