EN
  • EN
  • DE

LM4140ACM-1.0

Part No LM4140ACM-1.0
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description High Precision Low Noise Low Dropout Voltage | IC VREF SERIES 1.024V 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Reference Type Series
Output Type Fixed
Min/Fixed Output Voltage 1.024V
Output Current 8mA
Tolerance ±0.1%
Temperature Coefficient 3ppm/°C
Noise - 0.1Hz to 10Hz 2.2μVp-p
Parts Input Voltage (V) 1.8V ~ 5.5V
Supply Current 375μA
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LM4140
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1199844-LM4140ACM-1.0
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Portable Devices, Sensing & Instrumentation, Test & Measurement, Automotive, Automation & Process Control, Power Management
Ultra Librarian 3D Model Ultra Librarian LM4140ACM-1.0 CAD Model

Description

LM4140ACM-1.0 Precision Voltage Reference

The LM4140ACM-1.0 is a high-precision voltage reference module designed and manufactured by Texas Instruments. This device is part of the LM4140 series, which is renowned for its high accuracy and stability. It is specifically engineered to provide a fixed 1.0V output voltage, making it an ideal component for precision applications where a stable reference voltage is critical.

One of the key features of the LM4140ACM-1.0 is its low temperature coefficient, ensuring minimal voltage variation across a wide temperature range. This makes it suitable for use in environments with fluctuating temperatures. Additionally, the device offers excellent long-term stability and low noise performance, which is essential for high-end instrumentation, A/D and D/D converters, and all manner of critical electronic circuits.

The LM4140ACM-1.0 comes in a small outline integrated circuit (SOIC) package, which is suitable for space-constrained applications. Its small footprint does not compromise on performance, as this device delivers a low dropout voltage and a wide supply voltage range. This flexibility allows it to be used in a variety of power supply configurations.

Furthermore, the device is characterized for operation from −40°C to +85°C, making it versatile for use in both commercial and industrial applications. Its robust design ensures reliable performance under diverse operating conditions.

Key specifications of the LM4140ACM-1.0 include:

  • Output Voltage: 1.0V ±0.1%
  • Temperature Coefficient: 20 ppm/°C (max)
  • Supply Voltage Range: 2.5V to 5.5V
  • Load Regulation: 60 ppm/mA (max)
  • Output Current Capability: 5mA to 20mA
  • Initial Accuracy: ±0.1%
  • Package Type: SOIC-8

Engineers and designers can rely on the LM4140ACM-1.0 for a stable and precise voltage reference in their circuits, ensuring optimal performance of the overall system. With Texas Instruments' reputation for quality and reliability, the LM4140ACM-1.0 is a top choice for those who require the highest standards in voltage reference solutions.

You May Also Be Interested in

Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $57.3529 $57.3529
3+ $47.0588 $141.1764
4+ $45.5883 $182.3532
5+ $44.1177 $220.5885
6+ $42.6471 $255.8826
8+ $38.2353 $305.8824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,717 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess