EN
  • EN
  • DE

LM4132CMF-2.0/NOPB

Part No LM4132CMF-2.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.048V SOT23-5 / V-Ref Precision 2.048V 20mA Medical 5-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Reference Type Series
Output Type Fixed
Output Voltage 2.048V
Output Current 20mA
Tolerance ±0.2%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 190μVp-p
Voltage - Input 2.448 V ~ 5.5 V
Operating Supply Current 100μA
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 779199-LM4132CMF-2.0/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM4132
Introduction Date August 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM4132CMF-2.0/NOPB CAD Model

Description

The LM4132CMF-2.0/NOPB is a precision voltage reference IC manufactured by Texas Instruments, designed to offer a fixed 2.0V output with high accuracy. This device is part of the LM4132 series, which is known for its stability and low temperature coefficient, making it an ideal choice for high-performance analog circuits.

Key Features:

  • Output Voltage: This device provides a precise 2.0V output, which is crucial for applications requiring a stable reference voltage.
  • Accuracy: The LM4132CMF-2.0/NOPB offers an impressive initial accuracy of ±0.1% (max) and ensures minimal deviation over time and temperature variations.
  • Temperature Coefficient: With a low temperature coefficient of 10ppm/°C (max), this voltage reference maintains its accuracy across a wide operating temperature range.
  • Supply Voltage Range: It operates over a broad supply voltage range from 2.5V to 5.5V, providing design flexibility for various applications.
  • Load Regulation: Exhibits excellent load regulation characteristics, making it less sensitive to load changes.
  • Package: The device comes in a small SOT-23 package, which is suitable for space-constrained applications.
  • Series Reference Type: It is a series voltage reference, implying that it sources current like a typical voltage regulator.

Applications:

The LM4132CMF-2.0/NOPB is versatile and can be used in a variety of applications, including:

  • Precision data converters (ADCs/DACs)
  • Portable instrumentation
  • Battery-powered and energy-harvesting devices
  • Automotive electronics
  • Industrial control systems

Quality and Reliability:

Texas Instruments is renowned for its commitment to quality and reliability, and the LM4132CMF-2.0/NOPB is no exception. The "NOPB" suffix indicates that the product is lead-free and RoHS compliant, adhering to environmental standards. Additionally, the device's performance is guaranteed over the full industrial temperature range (-40°C to +125°C), ensuring reliability in harsh conditions.

With its combination of accuracy, stability, and small footprint, the LM4132CMF-2.0/NOPB from Texas Instruments stands out as an exceptional solution for precision voltage reference requirements in both commercial and industrial applications.

You May Also Be Interested in

Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7534 $52.7380
165+ $0.6182 $102.0030
255+ $0.5989 $152.7195
350+ $0.5796 $202.8600
450+ $0.5603 $252.1350
600+ $0.5023 $301.3800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 990 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess