EN
  • EN
  • DE

LM4132AMF-4.1

Part No LM4132AMF-4.1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description LM4132 SOT-23 Precision Low Dropout Voltage Reference | IC VREF SERIES 4.096V SOT23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Reference Type Series
Output Type Fixed
Min/Fixed Output Voltage 4.096V
Output Current 20mA
Tolerance ±0.05%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 350μVp-p
Parts Input Voltage (V) 4.496V ~ 5.5V
Supply Current 100μA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number LM4132
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1199794-LM4132AMF-4.1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Sensing & Instrumentation, Automation & Process Control, Test & Measurement, Portable Devices, Automotive, Industrial, Power Management, Communications & Networking, Medical
Ultra Librarian 3D Model Ultra Librarian LM4132AMF-4.1 CAD Model

Description

The LM4132AMF-4.1 is a high-precision voltage reference chip from the reputable semiconductor manufacturer, Texas Instruments. This device is designed to offer a fixed 4.1V output with exceptional accuracy and stability, which is essential for high-performance analog circuits. It is part of the LM4132 series, which is known for its low noise and low temperature coefficient, making it an ideal choice for precision applications.

Key Features

  • Output Voltage: Precisely regulated 4.1V output that is ideal for ADC/DAC reference, and other voltage-sensitive applications.
  • Accuracy: Superior initial accuracy of ±0.1% (max) and a low temperature coefficient, ensuring a stable output over a wide range of temperatures.
  • Stability: High output voltage stability under varying load conditions and supply voltages, thanks to its excellent line and load regulation.
  • Low Noise: Designed to produce a low noise output, which is critical for sensitive electronic applications where noise can significantly impact performance.
  • Package: Available in a small SOT-23 package, the LM4132AMF-4.1 is suitable for space-constrained applications.
  • Supply Voltage Range: Operates over a wide supply voltage range, accommodating various input conditions and system requirements.
  • Temperature Range: Operates across an industrial temperature range, making it versatile for use in a variety of environmental conditions.

Applications

The LM4132AMF-4.1 is highly versatile and can be used across numerous applications where a stable and accurate reference voltage is critical. This includes precision data converters, portable instrumentation, industrial control systems, and high-end consumer electronics. With its high accuracy and stability, the LM4132AMF-4.1 is also suitable for automotive systems that require stringent voltage references.

Conclusion

For designers who require a reliable and precise voltage reference, the LM4132AMF-4.1 from Texas Instruments stands out as an excellent choice. Its combination of accuracy, stability, and low noise performance, packaged in a compact form factor, makes it a valuable component in the design of high-precision electronic systems.

You May Also Be Interested in

International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8805 $50.4465
32+ $3.1840 $101.8880
49+ $3.0845 $151.1405
68+ $2.9850 $202.9800
87+ $2.8855 $251.0385
116+ $2.5870 $300.0920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,110 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess