EN
  • EN
  • DE

LM4130BIM5-2.0

Part No LM4130BIM5-2.0
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.2% SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Series Voltage Reference IC Fixed 2.048V V ±0.2% 20 mA SOT-23-5
Manufacturer Texas Instruments
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package SC-74A, SOT-753
Case / Package SOT-23-5
Family Name LM4130
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LM4130BIM5-2.0TR-NDR, LM4130BIM5-2.0TR, *LM4130BIM5-2.0, LM4130BIM5-2.0CT
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877458-LM4130BIM5-2.0
Ultra Librarian 3D Model Ultra Librarian LM4130BIM5-2.0 CAD Model

Description

The LM4130BIM5-2.0 is a precision low dropout voltage reference from Texas Instruments, designed to provide a stable 2.0V output with a high degree of accuracy. This device is part of the LM4130 series, which is known for its exceptional performance in terms of stability and low noise, making it an ideal choice for high-end applications where precision is critical.

Key Features

  • Output Voltage: Precisely regulated 2.0V output, suitable for various analog circuits.
  • Accuracy: Offers an impressive initial accuracy of ±0.1% (max) and temperature coefficient of 10ppm/°C (max), ensuring reliable performance over a wide temperature range.
  • Low Dropout: The low dropout voltage allows the reference to operate efficiently with a minimal difference between the input and output voltages, enhancing system power efficiency.
  • Supply Range: Operates over a wide supply voltage range, accommodating various input conditions and providing flexibility in system design.
  • Load Regulation: Exhibits excellent load regulation characteristics, maintaining a stable output despite changes in load current.
  • Stability: The device is stable with capacitive loads, making it versatile for different circuit configurations.
  • Package: Available in a compact SOT-23 package, the LM4130BIM5-2.0 is suitable for space-constrained applications.

Applications

The LM4130BIM5-2.0 is ideal for a variety of applications that demand high precision and reliability. These include:

  • Precision data converters (ADCs/DACs)
  • Portable instrumentation
  • Industrial process control systems
  • High-resolution imaging systems
  • Automotive electronics

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the LM4130BIM5-2.0 is no exception. It is built to meet rigorous industry standards, ensuring long-term reliability and performance in critical systems. With its precision features and robust design, the LM4130BIM5-2.0 is a trustworthy component for your precision voltage reference needs.

You May Also Be Interested in

Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess