EN
  • EN
  • DE

AD586MNZ

Part No AD586MNZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 5V 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Reference Type Series
Output Type Fixed
Output Voltage 5V
Output Current 10mA
Tolerance ±0.04%
Temperature Coefficient 2ppm/°C
Noise - 0.1Hz to 10Hz 4μVp-p
Voltage - Input 10.8 V ~ 36 V
Operating Supply Current 3mA
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 767221-AD586MNZ
Popularity Medium
Supply and Demand Status Limited
Family Name AD586
Introduction Date March 01, 2005
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD586MNZ CAD Model

Description

The AD586MNZ is a top-tier high precision voltage reference module from the esteemed Analog Devices Inc., a company renowned for its high-quality and reliable electronic components. This device is engineered to offer a stable and exact reference voltage, which is crucial for the performance of analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other precision measurement instruments.

Key Features

  • High Accuracy: The AD586MNZ boasts an impressive initial accuracy of ±0.05% at 25°C, which is ideal for applications requiring precise voltage measurements.
  • Low Temperature Coefficient: With a temperature coefficient as low as 10 ppm/°C, this device ensures stability across a wide temperature range, making it suitable for both commercial and industrial environments.
  • Low Noise: It exhibits an exceptionally low noise performance of 1 µV p-p/V, which is critical for high-resolution and low-noise applications.
  • High Output Current: The AD586MNZ is capable of sourcing up to 10 mA and sinking up to 5 mA, providing sufficient current for most reference applications.
  • Long-Term Stability: Demonstrating long-term stability, this voltage reference can be relied upon for consistent performance over time.
  • Wide Supply Range: It operates efficiently with a supply range of 4.5 V to 30 V, giving designers flexibility in various circuit configurations.

Applications

The AD586MNZ is versatile and can be employed in a myriad of applications, including but not limited to:

  • Precision data acquisition systems
  • High-resolution conversion systems
  • Industrial process controls
  • Portable instrumentation
  • Battery-powered devices
  • Medical equipment

Product Specifications

The AD586MNZ comes in an 8-lead PDIP package and is characterized for operation from -55°C to +125°C. Its robust design and stringent quality control ensure that it meets the high standards expected from Analog Devices Inc., making it an excellent choice for designers looking for a reliable and precise voltage reference solution.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess